EN
  • EN
  • DE

LENOVO 4XB7A16964 - Lenovo ThinkSystem 60TB (6x 10TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H

Part No LENOVO 4XB7A16964 - Lenovo ThinkSystem 60TB (6x 10TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A16964 - Lenovo ThinkSystem 60TB (6x 10TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428989-LENOVO 4XB7A16964 - Lenovo ThinkSystem 60TB (6x 10TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A16964 - Lenovo ThinkSystem 60TB (6x 10TB, 3.5in, NLSAS HDD) Drive Pack for DM3000H CAD Model

Description

The LENOVO 4XB7A16964 Drive Pack is an expansive storage solution tailored for the Lenovo ThinkSystem DM3000H series. This package comprises six 3.5-inch NLSAS (Near-Line SAS) HDDs, each with a substantial 10TB capacity, culminating in a total storage space of 60TB. Designed for enterprises needing high-capacity data storage without sacrificing speed, these drives offer a balance between performance, capacity, and cost. The NLSAS technology combines the reliability and performance of SAS with the storage capacity and cost-effectiveness of SATA, making this drive pack an ideal choice for secondary storage, backup, and archival purposes. Its compatibility with the DM3000H series ensures seamless integration and operation, providing businesses with a simple way to scale their storage infrastructure, enhance data management capabilities, and support a wide range of applications and workloads.

You May Also Be Interested in

CISCO
Cisco UCS-SD38TB121X-EV. SSD capacity: 3.8 TB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess