EN
  • EN
  • DE

LENOVO 4XB7A16987 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM7000H

Part No LENOVO 4XB7A16987 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM7000H
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 4XB7A16987 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM7000H
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428768-LENOVO 4XB7A16987 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM7000H
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XB7A16987 - Lenovo ThinkSystem 92.2TB (6x 15.36TB, 2.5in, SSD) Drive Pack for DM7000H CAD Model

Description

The LENOVO 4XB7A16987 is a comprehensive storage solution designed for the Lenovo ThinkSystem DM7000H, offering a whopping 92.2TB of solid-state storage distributed across six 15.36TB SSDs. Each drive in this pack is engineered in a 2.5-inch form factor, making them highly compatible and efficient for dense storage configurations. This SSD drive pack is optimized for high-performance computing tasks, providing unparalleled speed, reliability, and storage capacity. It is ideal for enterprise environments with demanding data workloads, including cloud services, big data analytics, and high-performance databases. The use of solid-state technology ensures low power consumption, high data transfer rates, and superior durability compared to traditional hard drives. The LENOVO 4XB7A16987 drive pack is a perfect upgrade for businesses seeking to significantly enhance their data storage capabilities and overall system performance.

You May Also Be Interested in

CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
Cisco UCS-SD120GBKS4-EV. SSD capacity: 120 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HD24TB10K4KN
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess