EN
  • EN
  • DE

LENOVO 4XG7A15881 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit w/o FAN SR650

Part No LENOVO 4XG7A15881 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit w/o FAN SR650
Manufacturer Lenovo
Catalog CPU
Description Lenovo Intel Xeon Platinum 8276
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1426692-LENOVO 4XG7A15881 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit w/o FAN SR650
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 4XG7A15881 - Intel Xeon Platinum 8276 28C 165W 2.2GHz Processor Option Kit w/o FAN SR650 CAD Model

Description

The LENOVO 4XG7A15881 features the Intel Xeon Platinum 8276, a cutting-edge processor that represents the pinnacle of server CPU technology. With an impressive 28 cores and a base clock speed of 2.2GHz, this processor is engineered to handle the most demanding data-intensive applications in modern data centers. The processor boosts up to 165W, allowing it to maintain high performance levels for extended periods. It boasts a substantial 38.5MB of cache, significantly enhancing processing speed by facilitating rapid data access. It integrates Intel's Hyper-Threading Technology, enabling the processor to manage up to 56 threads simultaneously, making it highly efficient for multitasking and parallel processing operations. The Xeon Platinum 8276 supports Intel Turbo Boost Technology, which can increase the processor's clock speed beyond its base frequency under specific operating conditions, providing an additional performance boost when needed. This processor is part of the Scalable family, meaning it offers scalability and flexibility in configuring server systems, supporting the evolving demands of cloud computing and AI applications. It is manufactured using Intel's 14nm process technology, ensuring energy efficiency without compromising performance. The LENOVO 4XG7A15881 processor kit is specifically designed for use in the SR650 server, promising easy integration and optimal performance, although it comes without a fan, assuming an adequate cooling solution is already in place or will be provided separately. This processor option is ideal for enterprises seeking to significantly enhance their computing power, reliability, and efficiency in handling complex, resource-intensive tasks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Silver 4110 2.10GHz 8C 11M 85W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-6144-V5, 3.5 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess