EN
  • EN
  • DE

LENOVO 5462D2G - System x3650 M5, Intel Xeon E5-2630 v3 8C 2.4GHz,

Part No LENOVO 5462D2G - System x3650 M5, Intel Xeon E5-2630 v3 8C 2.4GHz,
Manufacturer Lenovo
Catalog Server
Description IBM System x 3650 M5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432607-LENOVO 5462D2G - System x3650 M5, Intel Xeon E5-2630 v3 8C 2.4GHz,
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 5462D2G - System x3650 M5, Intel Xeon E5-2630 v3 8C 2.4GHz, CAD Model

Description

The Lenovo 5462D2G System x3650 M5 server exemplifies reliability, performance, and scalability, making it perfect for medium to large enterprises that require a robust server solution. Powered by an Intel Xeon E5-2630 v3 processor with 8 cores at 2.4GHz, it delivers excellent processing capabilities for a wide range of applications, including virtualization, database management, and business-critical workloads. The x3650 M5 offers substantial memory capacity and flexible storage options, supporting a mix of up to 26 drive bays for a combination of SSDs and HDDs, providing both high-speed performance and ample storage capacity. Designed with energy efficiency in mind, it incorporates advanced power management features to reduce operational costs. The server also includes leading-edge security features to protect against unauthorized access and ensure data integrity. With its advanced management tools, the System x3650 M5 simplifies deployment, monitoring, and maintenance, ensuring uninterrupted business operations.

You May Also Be Interested in

IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
9117-MMA 4CORE3,5GHZ
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
S812 Server - 1-Core - 1 x OS - 5 Users - P05
Need more? Email Us
IBM
9131-52A 2way1,65Ghz
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess