EN
  • EN
  • DE

LENOVO 7Z57A03563 - Lenovo 5m Passive 100G QSFP28 DAC Cable

Part No LENOVO 7Z57A03563 - Lenovo 5m Passive 100G QSFP28 DAC Cable
Manufacturer Lenovo
Catalog Cables
Description Lenovo 5m Passive 100G QSFP28 DAC Cable
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425354-LENOVO 7Z57A03563 - Lenovo 5m Passive 100G QSFP28 DAC Cable
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 7Z57A03563 - Lenovo 5m Passive 100G QSFP28 DAC Cable CAD Model

Description

The LENOVO 7Z57A03563 is a state-of-the-art 5-meter Passive 100G QSFP28 Direct Attach Copper (DAC) Cable, engineered to meet the connectivity needs of high-speed data centers and networking environments. Designed with Quad Small Form-factor Pluggable 28 (QSFP28) connectors, this cable is optimized for 100 Gigabit Ethernet (100GbE) applications, offering an economical and energy-efficient solution for short-distance connections between high-performance computing nodes, storage systems, and network switches. The passive nature of this DAC cable means it requires no external power to boost its signal, making it a cost-effective option for connecting devices over shorter distances with minimal latency. Its robust construction ensures reliable data transmission, with enhanced durability and resistance to environmental stressors common in data center environments. Ideal for high-throughput networking demands, the LENOVO 7Z57A03563 bridges the gap between cutting-edge performance and practicality, providing a seamless, high-speed link for the most demanding data and storage applications.

You May Also Be Interested in

NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
NetApp
NetApp 5M LC-LC Optical Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess