EN
  • EN
  • DE

LENOVO 94Y8116 - Hot-Swappable, 750W CFF Power Supply Spare (front to rear)

Part No LENOVO 94Y8116 - Hot-Swappable, 750W CFF Power Supply Spare (front to rear)
Manufacturer Lenovo
Catalog Power Supply Units
Description Hot-Swappable, 750W CFF Power Supply Spare (front to rear)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1431960-LENOVO 94Y8116 - Hot-Swappable, 750W CFF Power Supply Spare (front to rear)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 94Y8116 - Hot-Swappable, 750W CFF Power Supply Spare (front to rear) CAD Model

Description

The LENOVO 94Y8116 is a cutting-edge, 750W Common Form Factor (CFF) Power Supply Unit designed for seamless integration into compatible server systems. It features hot-swappable capabilities, allowing IT personnel to replace or upgrade the power supply without shutting down the system, significantly reducing downtime and maintaining continuity in critical business operations. This PSU is tailored to deliver a powerful 750W output, ensuring ample power for server components under varying loads. Its front-to-rear airflow configuration contributes to optimal cooling and thermal management within the server chassis, enhancing system stability and longevity. The significance of this PSU extends beyond its technical specifications; it represents a strategic investment in your IT infrastructure's reliability and efficiency. By facilitating easy maintenance and upgrades, the LENOVO 94Y8116 empowers businesses to scale their operations flexibly and sustainably.

You May Also Be Interested in

CISCO
C819 20W AC power supply with WiFi
Need more? Email Us
CISCO
Power Supply 30 Watt AC
Need more? Email Us
CISCO
Cisco 3845 CA Power Supply 300W
Need more? Email Us
CISCO
Cisco ASR 920 400W AC PSU
Need more? Email Us
CISCO
Cisco Catalyst 1300w Power Supply Unit
Need more? Email Us
CISCO
Cisco RC460-PSU2-850W 850W Power Supply C460 M1
Need more? Email Us
CISCO
Cisco 850/870 series external AC pwr supply
Need more? Email Us
CISCO
Cisco 7200AC Power Supply
Need more? Email Us
CISCO
Cisco PWR-1400-AC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess