EN
  • EN
  • DE

LENOVO HMT125V7BFR4C-H9 - Hynix 2GB (1Rx4, 1.5V) PC3-10600R VLP RDIMM

Part No LENOVO HMT125V7BFR4C-H9 - Hynix 2GB (1Rx4, 1.5V) PC3-10600R VLP RDIMM
Manufacturer Lenovo
Catalog IT infrastructure Memory
Description Hynix 2GB (1Rx4, 1.5V) PC3-10600R VLP RDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1430223-LENOVO HMT125V7BFR4C-H9 - Hynix 2GB (1Rx4, 1.5V) PC3-10600R VLP RDIMM
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO HMT125V7BFR4C-H9 - Hynix 2GB (1Rx4, 1.5V) PC3-10600R VLP RDIMM CAD Model

Description

The LENOVO HMT125V7BFR4C-H9 is a high-quality 2GB memory module manufactured by Hynix, designed specifically for Lenovo servers. This Very Low Profile (VLP) Registered DIMM (RDIMM) operates at a frequency of 1333MHz, providing a balance of performance and power efficiency for data center and enterprise environments. Its 1Rx4 configuration denotes a single-rank module, which optimizes its compatibility and reliability in dual-channel and quad-channel memory architectures. With a voltage of 1.5V, it is designed for stability and compatibility with a wide range of Lenovo server systems. The PC3-10600R specification ensures it can meet the bandwidth requirements of servers running complex applications, virtualization, and data processing tasks. Offering a cost-effective way to enhance system performance, the LENOVO HMT125V7BFR4C-H9 is an ideal choice for expanding the memory capacity of Lenovo servers, ensuring smoother operations and the ability to handle more simultaneous tasks.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
8GB 2Rx4 PC3L-10600R DDR3-1333MHz Certied Dell
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess