EN
  • EN
  • DE

LENOVO SC17A02296 - GPU Cable - SR650 - 300MM 8Pin (2x4)

Part No LENOVO SC17A02296 - GPU Cable - SR650 - 300MM 8Pin (2x4)
Manufacturer Lenovo
Catalog Cables
Description GPU Cable - SR650 - 300MM 8Pin (2x4)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425196-LENOVO SC17A02296 - GPU Cable - SR650 - 300MM 8Pin (2x4)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO SC17A02296 - GPU Cable - SR650 - 300MM 8Pin (2x4) CAD Model

Description

The LENOVO SC17A02296 GPU Cable for SR650, measuring 300mm with an 8Pin (2x4) configuration, is specifically designed to provide a direct and secure power connection from the server's power supply unit (PSU) to graphics processing units (GPUs) within the system. This specialized cable is an indispensable component for data centers and computing environments where graphic-intensive applications are run, such as artificial intelligence, machine learning, and 3D rendering. The cable's construction prioritizes both electrical efficiency and physical durability. With high-quality copper wiring and robust insulation, it minimizes resistance and heat build-up, ensuring reliable power delivery to GPUs, which are known for their high power demands. The 8Pin (2x4) connector is designed to match precisely with compatible GPUs, securing a stable connection that mitigates the risk of power fluctuations and interruptions. This GPU Cable is tailored for the LENOVO SR650 server, ensuring compatibility and simplifying the setup process for system integrators and IT professionals. Its length allows for optimal routing within the server chassis, promoting better airflow and cooling efficiency. For organizations deploying LENOVO SR650 servers in graphically demanding tasks, the LENOVO SC17A02296 GPU Cable is a crucial accessory for maximizing performance and system stability.

You May Also Be Interested in

NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 15M LC - LC Fibre Cable
Need more? Email Us
NetApp
Netapp 30M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess