EN
  • EN
  • DE

LBAT54ALT1G

Part No LBAT54ALT1G
Manufacturer Leshan Radio
Description Schottky Barrier Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195217-LBAT54ALT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LBAT54ALT1G CAD Model

Description

The LBAT54ALT1G is a Schottky Barrier Diode manufactured by Leshan Radio. It's designed for high-speed switching and clamping applications. The device offers low forward voltage drop and fast reverse recovery time, which makes it ideal for protecting sensitive circuits and improving overall system efficiency.

Applications:

  • High-Speed Switching
  • Clamping Applications
  • Reverse Polarity Protection
  • DC-DC Converters
  • Portable Devices

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Package: Suitable for automated assembly.
  • Small Footprint: Saves board space in compact designs.
  • Lead-Free Finish/RoHS Compliant: Environmentally friendly.

Benefits:

  • Improved Efficiency: The low forward voltage drop minimizes power dissipation, leading to higher efficiency in power conversion and switching applications.
  • Enhanced Protection: Fast switching speed allows for effective clamping and reverse polarity protection.
  • Compact Design: The small surface mount package enables miniaturization of electronic circuits.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Increased Reliability: The robust design ensures reliable performance in various operating conditions.

Technical Specifications:

  • Maximum Repetitive Reverse Voltage (Vrrm): 30V
  • Maximum Forward Voltage (Vf): 0.5V at If=100mA
  • Maximum Continuous Forward Current (If): 200mA
  • Peak Forward Surge Current (Ifsm): 600mA
  • Reverse Recovery Time (Trr): Typically less than 5ns
  • Operating and Storage Temperature Range: -55°C to +125°C
  • Package: SOD-523

The LBAT54ALT1G Schottky diode provides excellent performance in high-speed switching and clamping applications. Its low forward voltage drop, fast switching speed, and small size make it a versatile choice for various electronic designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4,100+ $0.0122 $50.0200
9,905+ $0.0101 $100.0405
15,465+ $0.0097 $150.0105
21,280+ $0.0094 $200.0320
27,475+ $0.0091 $250.0225
36,590+ $0.0082 $300.0380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 139,534 pieces
MOQ: 4100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess