EN
  • EN
  • DE

LBAT54CWT1G

Part No LBAT54CWT1G
Manufacturer Leshan Radio
Description Dual Series Schottky Barrier Diodes Extremely Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195219-LBAT54CWT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LBAT54CWT1G CAD Model

Description

The LBAT54CWT1G is a Schottky Barrier Diode from Leshan Radio. It is typically used for high-speed switching applications and low forward voltage drop rectification. It's part of the BAT54 series of Schottky diodes.

Applications:

  • High-Speed Switching: For applications requiring fast switching speeds.
  • Reverse Polarity Protection: Protecting circuits from reverse polarity connections.
  • Voltage Clamping: Clamping voltage levels to protect sensitive components.
  • DC-DC Converters: improving efficiency in DC-DC conversion circuits.
  • Instrumentation: Used in various measurement and control instrumentation.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Small Package Size: Available in small surface mount packages for space-constrained applications (SOT-323).
  • Low Reverse Leakage Current: Minimizes leakage current and improves performance.

Benefits:

  • Improved Efficiency: Low forward voltage drop and fast switching speed improve circuit efficiency.
  • Compact Design: Small package size allows for use in portable devices.
  • Reliable Operation: Designed for reliable performance in various applications.

Additional Details:

While specific details require a datasheet, the LBAT54CWT1G generally features a forward voltage (VF) around 0.3-0.4V, a reverse voltage (VR) rating of around 30V, and a forward current (IF) rating in the 200mA range. The “C” designation in the part number often refers to a common cathode configuration if it is a dual diode package. The T1G suffix often indicates that it's packaged in tape and reel for automated assembly.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4,315+ $0.0116 $50.0540
9,175+ $0.0109 $100.0075
14,290+ $0.0105 $150.0450
20,410+ $0.0098 $200.0180
26,600+ $0.0094 $250.0400
32,970+ $0.0091 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,170 pieces
MOQ: 4315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess