EN
  • EN
  • DE

LBAT54XV2T1G

Part No LBAT54XV2T1G
Manufacturer Leshan Radio
Description Schottky Barrier Diodes Extremely Fast Switching Speed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195222-LBAT54XV2T1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LBAT54XV2T1G CAD Model

Description

The LBAT54XV2T1G is a Schottky Barrier Diode manufactured by Leshan Radio, designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in high-frequency circuits and power management applications.

Applications

  • High-frequency rectification: Used in circuits where rapid switching is essential, such as inverters and converters.
  • Voltage clamping: Protects sensitive components from voltage spikes.
  • Reverse polarity protection: Prevents damage from reversed voltage connections.
  • Sampling circuits: Enables fast and accurate signal sampling.

Features

  • Low forward voltage drop: Minimizes power loss in conducting mode.
  • Fast switching speed: Provides rapid transition between conducting and blocking states.
  • Surface mount package: Facilitates efficient PCB assembly.
  • High surge current capability: Offers robustness against transient current spikes.

Benefits

  • Enhanced efficiency: Low forward voltage drop contributes to overall circuit efficiency.
  • Improved performance: Fast switching speed enhances performance in high-frequency applications.
  • Compact design: Surface mount package allows for dense circuit layouts.
  • Reliable operation: High surge current capability ensures stable performance under transient conditions.

Additional Details

The LBAT54XV2T1G is characterized by a low forward voltage, typically around 0.3 to 0.5 volts, and a fast reverse recovery time. It's available in a small surface-mount package, such as SOD-523, making it ideal for space-constrained applications. This diode is commonly used in portable electronic devices, power supplies, and various high-speed digital circuits. Its ability to quickly switch between states, combined with minimal voltage loss, makes it a valuable component for optimizing circuit performance and protecting sensitive electronics from potentially damaging voltage fluctuations. The device is designed to operate effectively in a range of environmental conditions, further enhancing its suitability for diverse applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5,210+ $0.0096 $50.0160
11,115+ $0.0090 $100.0350
17,245+ $0.0087 $150.0315
25,000+ $0.0080 $200.0000
32,470+ $0.0077 $250.0190
40,545+ $0.0074 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 5210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess