EN
  • EN
  • DE
  • IT

LBC807-25WT1G

Part No LBC807-25WT1G
Manufacturer Leshan Radio
Description General Purpose Transistors PNP Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195240-LBC807-25WT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LBC807-25WT1G CAD Model

Description

The LBC807-25WT1G is a PNP bipolar junction transistor (BJT) manufactured by Leshan Radio. This transistor is designed for general-purpose amplification and switching applications. The '25' designation typically refers to its current gain (hFE) characteristics, indicating it falls within a specific gain range. It is commonly used in a variety of electronic circuits where a PNP transistor is required.

Applications:

  • General-Purpose Amplification: Used in audio amplifiers, preamplifiers, and signal amplification circuits.
  • Switching Applications: Employs as a switch to control current flow in various circuits, such as driving relays or LEDs.
  • Driver Stages: Functions as a driver for higher-power transistors in amplification or switching circuits.
  • Linear Regulators: Can be used in simple linear voltage regulator circuits.
  • Current Mirrors: Implemented in current mirror circuits for biasing and current amplification.

Features:

  • PNP Transistor: Offers complementary functionality to NPN transistors.
  • Medium Current Capability: Can handle moderate levels of collector current.
  • Low Saturation Voltage: Minimizes power dissipation when the transistor is in the saturation region.
  • High Current Gain (hFE): Provides good amplification characteristics, with a specific gain range indicated by the '25' designation.
  • Surface Mount Package: Typically available in a small surface-mount package for automated assembly.

Benefits:

  • Versatile Applications: Suitable for a wide range of general-purpose amplification and switching tasks.
  • Efficient Switching: Low saturation voltage reduces power losses in switching applications.
  • Compact Design: Small surface-mount package allows for miniaturization of electronic devices.
  • Cost-Effective: Provides a balance of performance and price for common applications.
  • Easy to Use: Straightforward characteristics make it easy to integrate into existing designs.

Additional Details:

The LBC807-25WT1G is typically available in a surface-mount package, such as SOT-23. Key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), power dissipation (PD), and current gain (hFE). The 'WT1G' suffix usually indicates specific packaging or environmental compliance details. It is essential to consult the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Careful consideration of biasing and operating conditions is crucial to maximize performance and ensure the transistor operates within its safe operating area (SOA). Proper thermal management may be necessary in applications with higher power dissipation.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0569 $64.8660
2,780+ $0.0466 $129.5480
4,290+ $0.0452 $193.9080
5,885+ $0.0440 $258.9400
7,580+ $0.0427 $323.6660
10,345+ $0.0375 $387.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess