EN
  • EN
  • DE

LBC847CDW1T1G

Part No LBC847CDW1T1G
Manufacturer Leshan Radio
Description Dual General Purpose Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195251-LBC847CDW1T1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LBC847CDW1T1G CAD Model

Description

The LBC847CDW1T1G is a dual general-purpose bipolar junction transistor (BJT) consisting of two NPN transistors in a single SOT-363 (SC-88) package. Manufactured by Leshan Radio, this device is designed for a variety of small signal amplification and switching applications where space is a constraint. It offers two transistors with similar characteristics, allowing for matched performance in differential amplifier or other dual-transistor circuits.

Applications:

  • General Purpose Amplification: Suitable for amplifying small signals in various electronic circuits.
  • Switching Circuits: Can be used as a switch to control the flow of current.
  • Differential Amplifiers: The matched characteristics of the two transistors make it ideal for differential amplifier input stages.
  • Current Mirrors: Used to create current sources or sinks with stable current values.
  • Digital Logic Circuits: Can be employed in digital circuits as switching elements.

Features:

  • Dual NPN Transistors: Contains two NPN transistors in a single package.
  • Low Saturation Voltage: Provides efficient switching performance.
  • High Current Gain: Offers substantial amplification of small signals.
  • Small SOT-363 Package: Allows for high-density circuit designs.
  • Pb-Free Package: Compliant with RoHS standards.

Benefits:

  • Space Saving: Integration of two transistors into a single package reduces board space.
  • Matched Performance: Ensures consistent operation in dual-transistor circuits.
  • Versatile Applications: Suitable for a wide range of amplification and switching requirements.
  • Efficient Switching: Low saturation voltage minimizes power loss.
  • Environmentally Friendly: Pb-Free construction meets environmental regulations.

Additional Details:

The LBC847CDW1T1G is commonly used in portable devices and other applications where space is limited. Proper biasing is necessary to achieve optimal performance. The device is designed for low-power applications, and care should be taken not to exceed the maximum power dissipation. The small SOT-363 package requires careful handling during soldering.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,895+ $0.0264 $50.0280
4,610+ $0.0217 $100.0370
7,145+ $0.0210 $150.0450
9,805+ $0.0204 $200.0220
12,695+ $0.0197 $250.0915
17,050+ $0.0176 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 428,400 pieces
MOQ: 1895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess