EN
  • EN
  • DE

LBC857AN3T5G

Part No LBC857AN3T5G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827216-LBC857AN3T5G
Ultra Librarian 3D Model Ultra Librarian LBC857AN3T5G CAD Model

Description

The LBC857AN3T5G is a general-purpose Bipolar Junction Transistor (BJT) manufactured by Leshan Radio. It is a PNP transistor designed for amplifier and switching applications. This transistor features a collector current of -100mA and a collector-emitter voltage of -45V, making it suitable for low-power and small-signal applications. The LBC857AN3T5G provides reliable performance in a compact package.

Applications:

  • General-purpose amplification: Used in preamplifiers, audio amplifiers, and signal amplifiers.
  • Switching circuits: Employed in low-current switching applications.
  • Signal processing: Utilized in signal conditioning circuits, such as signal shaping and filtering.
  • Consumer electronics: Found in various consumer devices, including radios, televisions, and audio equipment.
  • Polarity Switching: Can be used for polarity switching circuits requiring a PNP transistor.

Features:

  • PNP Transistor: Offers complementary functionality to NPN transistors in circuit designs.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient switching operation.
  • High Current Gain (hFE): Provides effective amplification capabilities.
  • Small Surface Mount Package: Facilitates compact and efficient circuit layouts.
  • Lead-Free Finish: Compliant with environmental regulations.

Benefits:

  • Versatile Application: Can be used in various amplifier and switching circuit designs.
  • Efficient Switching: Enhances switching performance due to its low saturation voltage.
  • Good Amplification: Provides effective signal amplification with its high current gain.
  • Compact Design: Enables high-density circuit designs due to the small package size.
  • Environmentally Friendly: Complies with environmental standards with its lead-free finish.

Technical Specifications:

  • Transistor Type: PNP
  • Collector-Emitter Voltage (VCEO): -45V
  • Collector Current (IC): -100mA
  • DC Current Gain (hFE): Typically between 120 and 680 (depending on the specific grade)
  • Package: SOT-323

The LBC857AN3T5G from Leshan Radio is a reliable and versatile PNP transistor suited for a wide range of electronic applications requiring amplification or switching functionalities. Its compact size and lead-free finish make it a popular choice for modern electronic designs.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess