EN
  • EN
  • DE

LBSS4240LT1G

Part No LBSS4240LT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description General Purpose Transistors NPN Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827229-LBSS4240LT1G
Ultra Librarian 3D Model Ultra Librarian LBSS4240LT1G CAD Model

Description

The LBSS4240LT1G is a Schottky Barrier Diode manufactured by Leshan Radio. This diode is designed for high-speed switching applications, featuring a low forward voltage drop and a repetitive peak reverse voltage of 40V. It offers a forward current of 4A. The LBSS4240LT1G is typically used in circuits where efficiency and fast switching are critical, such as in power supplies, DC-DC converters, and reverse polarity protection circuits.

Applications:

  • Switching power supplies: Used in high-efficiency power supplies to improve overall performance.
  • DC-DC converters: Employed in step-up and step-down DC-DC converters for efficient power conversion.
  • Reverse polarity protection: Provides protection against accidental reverse voltage connections.
  • Freewheeling diode: Used in inductive load applications to dissipate stored energy during switching.
  • Battery chargers: Utilized to improve the efficiency and performance of battery charging circuits.

Features:

  • Schottky Barrier Diode: Offers fast switching speeds and minimal forward voltage drop.
  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Forward Current Capability: Suitable for applications requiring higher current levels.
  • Small Surface Mount Package: Enables compact and efficient circuit designs.
  • Lead-Free Finish: Complies with environmental standards and RoHS regulations.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation and increases efficiency.
  • Fast Switching: Enables high-frequency operation and improves transient response.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Reliable Protection: Provides robust protection against reverse polarity and voltage spikes.
  • Environmentally Friendly: Complies with environmental regulations, making it suitable for modern electronic devices.

Technical Specifications:

  • Diode Type: Schottky Barrier Diode
  • Repetitive Peak Reverse Voltage (VRRM): 40V
  • Forward Current (IF): 4A
  • Forward Voltage (VF): Typically around 0.55V at 4A
  • Package: SMA (DO-214AC)

The LBSS4240LT1G from Leshan Radio is a highly efficient and reliable Schottky Barrier Diode suitable for various high-speed switching applications. Its low forward voltage drop and compact size make it a preferred choice for modern electronic designs.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,965+ $0.0255 $50.1075
4,785+ $0.0209 $100.0065
7,390+ $0.0203 $150.0170
10,205+ $0.0196 $200.0180
13,160+ $0.0190 $250.0400
17,650+ $0.0170 $300.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 1965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess