EN
  • EN
  • DE

LBZT52B6V2T1G

Part No LBZT52B6V2T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827240-LBZT52B6V2T1G
Ultra Librarian 3D Model Ultra Librarian LBZT52B6V2T1G CAD Model

Description

The LBZT52B6V2T1G is a Zener diode manufactured by Leshan Radio. It is designed to provide voltage regulation and protection in a variety of electronic circuits. The Zener diode maintains a stable voltage across its terminals when reverse biased, making it suitable for voltage stabilization and overvoltage protection applications.

Applications:

  • Voltage Regulation: Used to maintain a stable voltage in power supplies and other circuits.
  • Overvoltage Protection: Protects sensitive electronic components from voltage spikes.
  • Clipping Circuits: Used to clip or limit voltage levels in signal processing circuits.
  • Reference Voltage: Provides a stable reference voltage for analog circuits.
  • Transient Voltage Suppression: Helps suppress transient voltage surges.

Features:

  • Zener Diode: A Zener diode with a specific breakdown voltage.
  • Surface Mount Package: Typically available in a small surface mount package (e.g., SOT-23).
  • Low Leakage Current: Offers low reverse leakage current.
  • Fast Response Time: Provides a fast response to voltage changes.
  • Stable Voltage: Maintains a stable voltage over a range of currents.

Benefits:

  • Voltage Regulation: Provides stable voltage regulation for sensitive circuits.
  • Overvoltage Protection: Protects components from damage due to voltage spikes.
  • Compact Size: Small package size allows for efficient use of board space.
  • Reliable Performance: Provides consistent performance in various operating conditions.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation and protection.

Additional Details:

The LBZT52B6V2T1G has a specific Zener voltage (in this case, 6.2V); consult the datasheet for the exact value and tolerance. The diode’s power dissipation rating is a critical parameter for ensuring safe operation. Its operating temperature range is also important for maintaining reliability. For detailed electrical characteristics and thermal specifications, refer to the Leshan Radio datasheet.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0167 $50.0165
7,250+ $0.0138 $100.0500
11,280+ $0.0133 $150.0240
15,505+ $0.0129 $200.0145
20,000+ $0.0125 $250.0000
26,790+ $0.0112 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 183,000 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess