EN
  • EN
  • DE

LBZT52C16T1G

Part No LBZT52C16T1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827244-LBZT52C16T1G
Ultra Librarian 3D Model Ultra Librarian LBZT52C16T1G CAD Model

Description

The LBZT52C16T1G is a surface-mount Zener diode manufactured by Leshan Radio. This diode is designed to provide precise voltage regulation and transient voltage suppression in a variety of electronic circuits. It comes in a small SOT-323 package, making it suitable for applications where space is a constraint.

Applications:

  • Voltage Regulation
  • Transient Voltage Suppression
  • Overvoltage Protection
  • Clipping Circuits
  • Level Shifting

Features:

  • Zener Voltage: 16V
  • Tolerance: ±5%
  • Package: SOT-323
  • Surface Mount Device (SMD)
  • Low Leakage Current
  • High Surge Current Capability

Benefits:

  • Precise Voltage Regulation: The LBZT52C16T1G provides a stable 16V output, ensuring consistent performance of connected circuits.
  • Effective Transient Suppression: Protects sensitive components from voltage spikes and surges, enhancing the reliability of electronic devices.
  • Compact Size: The small SOT-323 package allows for high-density board layouts, making it ideal for portable and miniaturized devices.
  • Easy to Integrate: Surface mount design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.
  • Reliable Performance: Designed and manufactured to meet stringent quality standards, ensuring long-term stability and dependable operation.

Additional Details:

The LBZT52C16T1G Zener diode operates by maintaining a nearly constant voltage across its terminals when reverse biased and the breakdown voltage is reached. The SOT-323 package provides good thermal dissipation for its size. It is commonly used in applications where a stable 16V reference voltage is required or where circuits need protection from overvoltage conditions. The device's low leakage current minimizes power loss and ensures efficient operation. The diode is RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,980+ $0.0168 $50.0640
7,250+ $0.0138 $100.0500
11,195+ $0.0134 $150.0130
15,505+ $0.0129 $200.0145
20,000+ $0.0125 $250.0000
26,790+ $0.0112 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 2980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess