The LBZT52C2V4T1G is a Zener diode manufactured by Leshan Radio. This diode is designed for voltage regulation and protection purposes in various electronic circuits. It is part of the BZT52C series and is used to maintain a stable voltage level by providing a specific breakdown voltage when the reverse voltage exceeds its Zener voltage.
Applications
- Voltage regulation
- Overvoltage protection
- Clipping circuits
- Voltage referencing
- Surge protection
Features
- Zener Diode: Provides voltage regulation by maintaining a stable voltage level when the reverse voltage exceeds the Zener voltage.
- 2.4V Zener Voltage: Maintains a stable voltage level of 2.4V.
- Low Reverse Leakage Current: Minimizes power loss and enhances overall circuit efficiency.
- High Reliability: Manufactured by Leshan Radio, ensuring robust and dependable performance.
- Surface Mount Package: Allows for efficient and compact PCB design.
Benefits
- Stable Voltage Regulation: Provides a stable and consistent voltage level, protecting sensitive components from voltage fluctuations.
- Overvoltage Protection: Protects circuits from damage caused by excessive voltage.
- Compact Design: The small surface mount package enables the creation of compact and high-density electronic devices.
- Reliable Performance: The high-quality manufacturing process ensures consistent and reliable operation over a long lifespan.
- Versatile Application: Suitable for a wide range of applications, including voltage regulation and protection circuits.
Technical Specifications: The LBZT52C2V4T1G typically has a Zener voltage of 2.4V and a reverse leakage current in the microamp range. The exact specifications can vary based on the specific manufacturing batch, and detailed datasheets should be consulted for precise values. It is typically available in a small surface mount package such as SOD-123.