EN
  • EN
  • DE

LDTC143EET1G

Part No LDTC143EET1G
Manufacturer Leshan Radio
Description Bias Resistor Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1195950-LDTC143EET1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LDTC143EET1G CAD Model

Description

The LDTC143EET1G is a digital transistor (also known as a resistor-equipped transistor or RET) manufactured by Leshan Radio. It integrates a transistor and bias resistors into a single SOT-323 package. This configuration simplifies circuit design by reducing the number of external components needed for biasing the transistor. The LDTC143EET1G is designed for use in applications requiring easy and efficient switching, such as in digital circuits and control systems.

Applications:

  • Digital switching circuits
  • Inverter circuits
  • Level shifters
  • Driver circuits
  • Control systems

Features:

  • Integrated bias resistors
  • NPN transistor
  • Low input current
  • Small surface mount package (SOT-323)

Benefits:

  • Simplified circuit design
  • Reduced component count
  • Lower assembly costs
  • Improved circuit reliability
  • Efficient switching performance

Technical Specifications:

The LDTC143EET1G typically includes an input resistor (R1) of 4.7 kΩ and a series resistor (R2) of 4.7 kΩ. It features a collector-emitter voltage (Vceo) of 50V and a collector current (Ic) of 100mA. The input voltage range is designed to be compatible with standard logic levels. The SOT-323 package allows for easy surface mounting and compact circuit layouts. The integrated resistors eliminate the need for external biasing components, simplifying the overall design and reducing board space.

This digital transistor is an excellent choice for applications where simplicity and efficiency are paramount. By integrating the biasing resistors, the LDTC143EET1G streamlines circuit design and reduces the overall cost of the system.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,810+ $0.0178 $50.0180
5,990+ $0.0167 $100.0330
9,320+ $0.0161 $150.0520
13,335+ $0.0150 $200.0250
17,365+ $0.0144 $250.0560
21,585+ $0.0139 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,900 pieces
MOQ: 2810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess