The LESD8D12T5G is a Transient Voltage Suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges.
Applications:
- Data lines protection
- I/O ports protection
- Microcontroller protection
- Power supply protection
- Automotive electronics
Features:
- Low clamping voltage: Provides effective protection by limiting the voltage to a safe level.
- Fast response time: Quickly responds to transient events.
- Small package size: Allows for compact circuit designs.
- High surge capability: Withstands high transient currents.
- Compliant with industry standards: Meets IEC 61000-4-2 (ESD) and IEC 61000-4-4 (EFT) standards.
Benefits:
- Enhanced system reliability: Protects against voltage transients, improving the lifespan of electronic devices.
- Reduced downtime: Prevents damage from ESD and other surges, minimizing equipment failures.
- Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.
- Simplified design: Easy to implement and integrate into existing circuits.
Additional Details:
The LESD8D12T5G has a standoff voltage of 12V and a clamping voltage of approximately 19V. The peak pulse power is typically 400W. It is available in a SOD-882 package. This device is suitable for protecting a wide range of electronic equipment from damaging voltage transients. It meets industry standards for ESD and EFT protection, ensuring reliable performance in harsh environments.