EN
  • EN
  • DE

LM3Z3V9T1G

Part No LM3Z3V9T1G
Manufacturer Leshan Radio
Catalog Misc Products
Description Zener Voltage Regulators 200 mW SOD–323 Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827828-LM3Z3V9T1G
Ultra Librarian 3D Model Ultra Librarian LM3Z3V9T1G CAD Model

Description

The LM3Z3V9T1G is a Zener diode manufactured by Leshan Radio. Zener diodes are semiconductor devices designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This property makes them ideal for voltage regulation and overvoltage protection in various electronic circuits.

Applications:

  • Voltage Regulation: Used to stabilize voltage levels in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Shapes waveforms by limiting voltage amplitudes.
  • Voltage References: Provides a stable voltage reference for comparators and other circuits.
  • Transient Voltage Suppression: Protects circuits from transient voltages.

Features:

  • Zener Voltage: Maintains a stable voltage of 3.9V (implied by the part number) when operating in the reverse breakdown region.
  • Low Leakage Current: Minimizes current leakage when the diode is not in the breakdown region.
  • Fast Response Time: Quickly responds to voltage changes, ensuring effective protection.
  • High Surge Capability: Can withstand transient voltage surges without damage.
  • Small Form Factor: Compact size allows for easy integration into various circuit designs.

Benefits:

  • Precise Voltage Regulation: Maintains a stable voltage, ensuring consistent circuit operation.
  • Effective Overvoltage Protection: Safeguards sensitive components from damage caused by voltage spikes.
  • Improved Circuit Stability: Provides a stable voltage reference, enhancing the reliability of electronic circuits.
  • Easy Integration: Small size and standard packaging facilitate easy incorporation into circuit designs.
  • Enhanced System Reliability: Protects against voltage fluctuations, ensuring long-term system performance.

Additional Details:

The LM3Z3V9T1G Zener diode operates by maintaining a fixed voltage when the reverse voltage exceeds its Zener voltage. It is commonly used in parallel with sensitive components to shunt excess voltage to ground, preventing damage. The diode's power dissipation capability is crucial and must be considered when selecting it for a particular application. Datasheets from Leshan Radio provide detailed specifications, including Zener voltage tolerance, dynamic impedance, and maximum power dissipation. Proper heatsinking may be required for high-power applications. The part number suggests a surface-mount package, making it suitable for automated assembly processes. Always refer to the manufacturer's datasheet for complete specifications and application guidelines.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
5,525+ $0.0181 $100.0025
8,525+ $0.0176 $150.0400
11,765+ $0.0170 $200.0050
15,245+ $0.0164 $250.0180
20,410+ $0.0147 $300.0270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess