The LMBT2222ADW1T1G is a low-level switching diode manufactured by Leshan Radio. This surface-mount transistor is designed for high-speed switching applications, offering reliable performance in demanding circuits. It is commonly used in various electronic devices and systems where efficient and rapid switching is crucial.
Applications
- High-speed switching circuits
- General purpose amplification
- Driver stages
- Analog switching
- Digital logic circuits
Features
- Surface Mount Device (SMD)
- High switching speed
- Low saturation voltage
- High current capability
- Small signal amplification
Benefits
- Efficient switching performance reduces power loss.
- Compact size allows for high-density circuit design.
- Reliable operation ensures consistent performance in various conditions.
- Reduces overall system cost due to efficient performance.
- Simplifies manufacturing process through surface mount technology.
Specifications
The LMBT2222ADW1T1G is an NPN bipolar junction transistor (BJT). Its key specifications include a collector-emitter voltage (VCEO) of 40V, a collector current (IC) of 600mA, and a power dissipation (PD) of 350mW. The transition frequency (fT) is typically around 250 MHz, enabling it for high-speed switching. The operating temperature range is typically from -55°C to +150°C, making it suitable for a wide range of environments. The device is typically available in a SOT-323 package.