EN
  • EN
  • DE

LMBTA92LT1G

Part No LMBTA92LT1G
Manufacturer Leshan Radio
Description HighVoltageTransistor PNP Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1201069-LMBTA92LT1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMBTA92LT1G CAD Model

Description

The LMBTA92LT1G is a high-voltage PNP bipolar junction transistor (BJT) manufactured by Leshan Radio. It is designed for applications requiring high voltage switching and amplification, particularly in telecommunications and industrial equipment. This transistor offers a good combination of voltage and current handling capabilities, making it suitable for various demanding applications.

Applications

  • High-voltage switching circuits: Used in circuits requiring switching of high-voltage signals.
  • Linear amplification: Employed in amplifier circuits where a PNP transistor is required.
  • Telecommunications equipment: Used in line drivers and other telecommunication circuits.
  • Industrial control systems: Found in applications requiring high-voltage control.
  • Power supplies: Used in the startup circuitry of some power supplies.

Features

  • High Voltage: VCEO = -300V (Collector-Emitter Voltage)
  • Collector Current: IC = -0.5A (Continuous Collector Current)
  • High Current Gain: hFE (DC Current Gain) typically ranges from 40 to 240 (at specified test conditions)
  • Low Saturation Voltage: VCE(sat) (Collector-Emitter Saturation Voltage) for efficient switching.
  • Surface Mount Package: SOT-23 package for compact designs and automated assembly.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • High-Voltage Capability: Suitable for applications with high-voltage requirements.
  • Efficient Switching: Low saturation voltage reduces power dissipation.
  • Compact Size: SOT-23 package allows for high-density circuit designs.
  • Reliable Performance: Robust design ensures stable and reliable operation.

Additional Details

The LMBTA92LT1G is typically used in applications where space is a constraint due to its SOT-23 package. It is important to consider thermal management, especially when operating at higher currents or voltages. The transistor's datasheet provides comprehensive information on absolute maximum ratings, electrical characteristics, and thermal resistance. The DC current gain (hFE) varies with collector current and temperature, so it's crucial to select appropriate operating conditions to achieve the desired amplification. Careful attention to the biasing circuit is necessary to ensure that the transistor operates within its safe operating area. The LMBTA92LT1G from Leshan Radio provides a solid and reliable solution for high voltage switching and amplification needs, making it a great selection for modern and compact electronic devices.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3,165+ $0.0158 $50.0070
7,755+ $0.0129 $100.0395
12,000+ $0.0125 $150.0000
16,530+ $0.0121 $200.0130
21,370+ $0.0117 $250.0290
28,575+ $0.0105 $300.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 135,400 pieces
MOQ: 3165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess