EN
  • EN
  • DE

ADAU1446YSTZ-3A-RL

Part No ADAU1446YSTZ-3A-RL
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC SIGMADSP 175MHZ 100LQFP /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series SigmaDSP®
Package Tape & Reel (TR)
Type Sigma
Interface I2C, SPI
Clock Rate 172MHz
On-Chip RAM 46kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADAU1446
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names ADAU1446YSTZ-3A-RLTR,-2735-ADAU1446YSTZ-3A-RLCT,ADAU1446YSTZ-3A-RLDKR,2156-ADAU1446YSTZ-3A-RL,ANAANAADAU1446YSTZ-3A-RL,ADAU1446YSTZ-3A-RL-ND,ADAU1446YSTZ-3A-RLCT
Standard Package 1,000
Win Source Part Number 1016562-ADAU1446YSTZ-3A-RL
Ultra Librarian 3D Model Ultra Librarian ADAU1446YSTZ-3A-RL CAD Model

Description

ADAU1446YSTZ-3A-RL Product Image

The ADAU1446YSTZ-3A-RL is a high-performance, single-chip audio processor from Analog Devices Inc., renowned for its exceptional sound quality and audio signal processing capabilities. This advanced SigmaDSP® digital audio processor is designed to handle complex audio processing tasks with ease, making it an ideal choice for professional audio applications, automotive sound systems, and consumer electronics.

Key Features:

  • Advanced SigmaDSP® Core: The ADAU1446YSTZ-3A-RL boasts a 28-/56-bit audio DSP core, ensuring high-fidelity audio processing with low distortion and noise levels.
  • Flexible Audio Routing: With a multitude of serial data input and output ports, this processor supports flexible audio routing and interfacing with other components in complex audio systems.
  • Sampling Rate: It operates at a wide range of sampling rates, from 8 kHz to 192 kHz, accommodating various audio formats and quality requirements.
  • Dynamic Range: The device features an impressive dynamic range, providing clear and detailed audio reproduction across different sound levels.
  • Programmable via SigmaStudio Software: Users can program and configure the ADAU1446YSTZ-3A-RL using Analog Devices' SigmaStudio software, which offers a user-friendly graphical interface for signal flow design.

Applications:

  • Professional Audio Equipment
  • Automotive Audio Systems
  • Home Theater and Entertainment Systems
  • Digital Mixing Consoles
  • Active Speakers and Sound Bars

The ADAU1446YSTZ-3A-RL is available in a 100-lead LQFP (Lead Quad Flat Pack) package, providing a compact solution for space-constrained applications. Its reliability and performance make it a top choice for designers and engineers looking to create cutting-edge audio systems with outstanding sound quality.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,257.7444

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.8139 $56.4417
7+ $15.4370 $108.0590
11+ $14.9546 $164.5006
14+ $14.4722 $202.6108
18+ $13.9898 $251.8164
24+ $12.5426 $301.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,505 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess