EN
  • EN
  • DE

LMUN5113DW1T1G

Part No LMUN5113DW1T1G
Manufacturer Leshan Radio
Description Dual Bias Resistor Transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Leshan Radio
Win Source Part Number 1202006-LMUN5113DW1T1G
Manufacturer Homepage www.lrc.cn/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMUN5113DW1T1G CAD Model

Description

The LMUN5113DW1T1G is a digital transistor (DTC) array manufactured by Leshan Radio. This device integrates two NPN digital transistors into a single SOT-363 package, offering space-saving and simplified circuit design for various applications. Each transistor incorporates a bias resistor network, reducing the need for external components and simplifying the design process.

Applications

  • Digital circuit switching: Used for switching digital signals in various electronic circuits.
  • Inverter circuits: Employed in inverter applications where a logic signal needs to be inverted.
  • Driver circuits: Suitable for driving LEDs, relays, and other low-power loads.
  • Interface circuits: Used as an interface between digital logic circuits and analog components.
  • General-purpose amplification: Can be used for general-purpose amplification in low-power applications.

Features

  • Dual NPN transistors: Contains two NPN digital transistors in a single package.
  • Integrated bias resistors: Includes built-in bias resistors to simplify circuit design.
  • SOT-363 package: Small surface mount package for space-saving applications.
  • Reduces component count: Minimizes the number of external components required.
  • Easy to use: Simple configuration simplifies circuit design and reduces assembly time.

Benefits

  • Simplified circuit design: Integrated bias resistors eliminate the need for external resistors, reducing design complexity.
  • Reduced board space: Compact SOT-363 package minimizes board space requirements.
  • Lower component count: Fewer external components reduce manufacturing costs and improve reliability.
  • Faster assembly: Simplified circuit design and reduced component count enable faster assembly.
  • Improved reliability: Integrated design enhances reliability and reduces the risk of connection errors.

Additional Details

The LMUN5113DW1T1G features specific resistor values for the base and emitter resistors, which are detailed in the manufacturer's datasheet. The device operates within specified voltage and current limits, ensuring stable performance. It is commonly used in applications where space constraints and ease of design are critical factors. The integrated bias resistors ensure proper transistor biasing, eliminating the need for manual calculations and adjustments. This simplifies the design process and reduces the potential for errors. The SOT-363 package is compatible with standard surface mount assembly techniques, enabling efficient and reliable mounting on PCBs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,115+ $0.0449 $50.0635
2,715+ $0.0369 $100.1835
4,205+ $0.0357 $150.1185
5,785+ $0.0346 $200.1610
7,490+ $0.0334 $250.1660
10,000+ $0.0300 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,400 pieces
MOQ: 1115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess