EN
  • EN
  • DE

LR431BPTLT1H

Part No LR431BPTLT1H
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828368-LR431BPTLT1H
Ultra Librarian 3D Model Ultra Librarian LR431BPTLT1H CAD Model

Description

The LR431BPTLT1H is a precision adjustable shunt regulator manufactured by Leshan Radio Company, Ltd. It is functionally similar to the TL431 and is designed to provide a stable and adjustable reference voltage, making it suitable for a variety of applications requiring precise voltage regulation and control. The 'B' indicates a tighter tolerance on the reference voltage, and the 'PTLT1H' likely refers to a specific package and packaging configuration.

Applications

  • Adjustable Power Supplies: Used to create adjustable voltage outputs in power supplies.
  • Voltage Monitoring: Used to monitor voltage levels and trigger alarms or protection circuits.
  • Overvoltage Protection: Shunting the voltage to ground when it exceeds a certain threshold, protecting downstream circuitry.
  • Current Regulation: Used to regulate current by controlling the voltage drop across a resistor.
  • Error Amplifiers: Implemented in feedback control systems to correct errors between the desired and actual output.
  • Switch-Mode Power Supplies: Providing accurate feedback for voltage regulation in SMPS circuits.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, allowing for flexible voltage regulation.
  • Low Output Noise: Provides a clean and stable reference voltage.
  • High Precision Reference Voltage: Ensures accurate voltage regulation and control.
  • Low Dynamic Output Impedance: Provides stable regulation under varying load conditions.
  • Sink Current Capability: Capable of sinking current, making it suitable for various circuit configurations.
  • Operating Temperature Range: Wide operating temperature range to support different environmental conditions.

Benefits

  • Flexible Voltage Regulation: Adjustable output voltage allows for use in a wide range of applications.
  • Improved System Accuracy: High precision reference voltage ensures accurate voltage regulation.
  • Enhanced Circuit Stability: Low output noise and dynamic impedance provide stable performance under varying load conditions.
  • Simplified Circuit Design: Reduces the number of external components required for voltage regulation.
  • Overvoltage Protection: Protects sensitive circuitry from damage due to overvoltage conditions.

Additional Details

The LR431BPTLT1H requires external resistors to set the desired output voltage. The output voltage can be calculated using the formula Vout = Vref * (1 + R1/R2), where Vref is the internal reference voltage (typically 2.5V), and R1 and R2 are the external resistors. The datasheet provides detailed information on selecting appropriate resistor values for specific output voltage requirements. It is important to consider the power dissipation requirements of the device when selecting external components.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess