EN
  • EN
  • DE

LTL431BLT1G

Part No LTL431BLT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828707-LTL431BLT1G
Ultra Librarian 3D Model Ultra Librarian LTL431BLT1G CAD Model

Description

The LTL431BLT1G is a precision adjustable shunt regulator manufactured by Leshan Radio. It functions similarly to a Zener diode but offers enhanced precision and adjustability, making it suitable for a wide array of voltage regulation and reference applications. This regulator provides a stable and accurate voltage reference for various electronic circuits.

Applications

  • Adjustable voltage regulators
  • Voltage references
  • Overvoltage protection circuits
  • Current sources
  • Error amplifiers

Features

  • Precision adjustable output voltage
  • Low dynamic output impedance
  • Sink current capability: 100mA
  • Adjustable voltage range: Vref to 36V
  • Low temperature coefficient
  • Available in various packages (e.g., SOT-23)

Benefits

  • High Precision: Provides an accurate and stable voltage reference, ensuring reliable circuit performance.
  • Adjustable Output: Allows for flexible voltage regulation to meet specific application requirements.
  • Low Output Impedance: Maintains a stable output voltage even under varying load conditions.
  • Overvoltage Protection: Can be used to protect circuits from voltage spikes and overvoltage conditions.
  • Versatile Application: Suitable for a broad range of voltage regulation and reference applications.

Additional Details

The LTL431BLT1G requires an external resistor divider to set the desired output voltage. The reference voltage (Vref) is typically around 2.5V. The device operates by sinking current from the cathode to the anode, maintaining a constant voltage across the resistor divider. It is commonly used in power supplies, battery chargers, and other voltage-sensitive applications. The device’s low temperature coefficient ensures stable performance over a wide temperature range. The SOT-23 package makes it suitable for surface mount applications.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1883 $58.3730
750+ $0.1548 $116.1000
1,155+ $0.1502 $173.4810
1,600+ $0.1444 $231.0400
2,070+ $0.1398 $289.3860
2,755+ $0.1259 $346.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,466 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess