EN
  • EN
  • DE

MMBZ5237BT1

Part No MMBZ5237BT1
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831185-MMBZ5237BT1
Ultra Librarian 3D Model Ultra Librarian MMBZ5237BT1 CAD Model

Description

The MMBZ5237BT1 is a Zener diode manufactured by Leshan Radio. It is designed to provide precise voltage regulation in electronic circuits. This diode operates by maintaining a constant voltage when reverse biased above its Zener voltage.

Applications:

  • Voltage stabilization
  • Overvoltage protection
  • Voltage referencing
  • Clipping and clamping circuits

Features:

  • Zener Voltage: 8.2V (Nominal)
  • Package Type: SOT-23
  • Low Dynamic Impedance
  • High Stability
  • Surface Mount Technology

Benefits:

  • Precise Voltage Regulation: Ensures a stable voltage output, protecting sensitive components.
  • Compact Design: The SOT-23 package enables use in space-constrained applications.
  • Overvoltage Protection: Prevents damage from voltage spikes and surges by shunting excess voltage to ground.
  • Reliable Performance: Provides consistent and dependable operation.

Specifications:

The MMBZ5237BT1 has a power dissipation of approximately 350mW. The exact tolerance of the Zener voltage varies depending on the grade, but is generally within a few percent. Consult the datasheet for detailed specifications, including the dynamic impedance, reverse leakage current, and operating temperature range. The reverse leakage current is typically in the nanoampere range. Proper thermal management is crucial for optimal performance and longevity.

When designing with this diode, it is important to consider the power dissipation and operating temperature to ensure it operates within its safe operating area. The datasheet provides detailed information on these parameters.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess