EN
  • EN
  • DE

SODJ15A-SH

Part No SODJ15A-SH
Manufacturer Leshan Radio
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095392-SODJ15A-SH
Categories OEM Parts( S )
Manufacturer Leshan Radio
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SODJ15A-SH CAD Model

Description

The SODJ15A-SH is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Leshan Radio. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. The 'J' in the part number suggests it is a TVS diode and '15A' indicates a standoff voltage of 15V.

Applications

  • ESD Protection: Protects circuits from electrostatic discharge events.
  • Lightning Surge Protection: Protects equipment from damage caused by lightning strikes.
  • Transient Voltage Suppression: Absorbs voltage spikes in power supplies and data lines.
  • Automotive Electronics: Protects sensitive components in automotive systems.
  • Industrial Control Systems: Provides protection against voltage transients in industrial environments.

Features

  • Surface Mount Package: SOD-123 or similar package style, facilitating easy assembly on printed circuit boards.
  • Fast Response Time: Quickly clamps voltage transients to safe levels.
  • Low Clamping Voltage: Minimizes the voltage stress on protected components.
  • High Surge Current Capability: Withstands large surge currents without damage.
  • Unidirectional: Protects against positive voltage transients.

Benefits

  • Circuit Protection: Protects sensitive components from voltage transients.
  • Improved Reliability: Reduces the risk of component failure due to voltage surges.
  • Compact Size: Surface mount package allows for miniaturization of electronic devices.
  • Easy Assembly: Facilitates automated assembly on printed circuit boards.
  • Long Service Life: Provides reliable protection over a wide range of operating conditions.

Technical Specifications

The SODJ15A-SH has a standoff voltage of 15V. The clamping voltage is typically around 24.4V at a specified test current. The peak pulse power dissipation is around 400W or greater with a 10/1000µs waveform. The surge current capability is typically 16A with a 10/1000µs waveform. It is packaged in a surface mount SOD-123 package or similar. The operating temperature range is typically from -55°C to +150°C. Refer to the Leshan Radio datasheet for the exact specifications.

You May Also Be Interested in

Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess