EN
  • EN
  • DE

LXT361PE

Part No LXT361PE
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1008282-LXT361PE
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT361PE CAD Model

Description

The Level One LXT361PE is a single-port 10/100Base-TX Physical Layer (PHY) transceiver. This device is designed for integration into network interface cards (NICs), embedded systems, and other applications requiring Ethernet connectivity. It provides a robust and reliable link for transmitting and receiving data over standard twisted-pair cabling.

Applications

  • Network Interface Cards (NICs): Used as the physical layer interface for Ethernet connectivity on desktop and server NICs.
  • Embedded Systems: Integrated into embedded devices such as industrial controllers, point-of-sale terminals, and network appliances to provide Ethernet connectivity.
  • Ethernet Switches and Hubs: Employed in low-port-count switches and hubs to handle physical layer transmission and reception.
  • IP Phones: Utilized in IP phones to establish Ethernet connections for voice and data communication.
  • Media Converters: Used in media converters to translate between different physical media, such as copper and fiber optic cables.

Features

  • 10/100Base-TX Support: Compatible with both 10 Mbps and 100 Mbps Ethernet standards.
  • Auto-Negotiation: Automatically detects and configures the optimal communication parameters, such as speed and duplex mode.
  • MII/RMII Interface: Supports Media Independent Interface (MII) and Reduced Media Independent Interface (RMII) for flexible integration with MAC controllers.
  • Low Power Consumption: Designed for energy-efficient operation, reducing power consumption in network devices.
  • Integrated Filters: Includes integrated filters to minimize noise and interference, ensuring reliable data transmission.

Benefits

  • Reliable Connectivity: Provides a robust and stable Ethernet connection, ensuring reliable data transmission.
  • Easy Integration: Compatible with standard interfaces and protocols, simplifying the integration process.
  • Cost-Effective: Offers a cost-effective solution for adding Ethernet connectivity to a wide range of devices.
  • Energy Efficiency: Reduces power consumption, contributing to lower operating costs and a smaller carbon footprint.
  • Flexible Application: Suitable for various applications requiring Ethernet connectivity, providing a versatile solution.

Additional Details

The LXT361PE typically operates on a single 3.3V power supply. It includes features such as link integrity monitoring and loopback testing to ensure proper operation and facilitate troubleshooting. The device is often available in a small form-factor package, such as a QFN or LQFP, to minimize board space requirements. It adheres to industry standards for electromagnetic compatibility (EMC) and safety.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess