EN
  • EN
  • DE

ATMLH84802B

Part No ATMLH84802B
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046897-ATMLH84802B
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLH84802B CAD Model

Description

The ATMLH84802B is a cutting-edge microcontroller product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This particular microcontroller is part of Microchip's renowned ATmega series, which is celebrated for its high-performance, low-power Atmel AVR 8-bit microcontroller technology.

Key Features

  • Advanced RISC Architecture: The ATMLH84802B boasts a remarkable 131 powerful instructions, most of which are executed in a single clock cycle. This allows for an impressive throughput approaching 1 MIPS per MHz, balancing power consumption and processing speed efficiently.
  • Non-Volatile Memory: Equipped with ample program memory, the ATMLH84802B provides robust storage solutions with its high-endurance flash memory, which is both programmable and reprogrammable in-circuit for ultimate convenience.
  • Power Efficiency: Designed for optimal power efficiency, the ATMLH84802B operates within a voltage range of 1.8-5.5V. It features various sleep modes that significantly reduce power consumption when the device is not in active use.
  • Peripheral Features: This microcontroller includes a range of peripherals such as a 10-bit Analog-to-Digital Converter (ADC), multiple PWM channels, and serial communication modules supporting SPI, UART, and I2C protocols for versatile connectivity options.
  • Real-time Performance: With an internal oscillator, watchdog timer, and brown-out detection, the ATMLH84802B ensures reliable operation for real-time applications, maintaining consistent performance and reducing the need for additional external components.

Applications

The ATMLH84802B is suitable for a diverse array of applications, including but not limited to industrial control systems, automotive sectors, smart home devices, and Internet of Things (IoT) gadgets. Its robust feature set ensures that it can meet the demands of complex and sophisticated electronic systems.

Quality and Reliability

Microchip Technology is committed to delivering products with the highest standards of quality and reliability. The ATMLH84802B microcontroller is a testament to this commitment, providing designers and engineers with a dependable and efficient solution for their embedded system needs.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess