EN
  • EN
  • DE

LXT983AHC

Part No LXT983AHC
Manufacturer Level One
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026665-LXT983AHC
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT983AHC CAD Model

Description

The LXT983AHC is a single-chip 10/100 Mbps Ethernet transceiver manufactured by Level One Communications (later acquired by Intel). It's designed to provide a physical layer interface between a Media Access Controller (MAC) and the physical medium (e.g., twisted pair cable) in Ethernet networks. This transceiver supports both 10BASE-T and 100BASE-TX standards, allowing for seamless operation in mixed-speed networks.

Applications:

  • Network interface cards (NICs): Used in NICs to provide the physical layer connection to the network.
  • Embedded Ethernet devices: Integrated into embedded systems requiring Ethernet connectivity, such as printers, IP phones, and industrial controllers.
  • Routers and switches: Employed in routers and switches to provide Ethernet ports for network connections.
  • Media converters: Used in media converters to translate between different Ethernet media types.
  • Industrial Ethernet equipment: Found in industrial Ethernet devices for factory automation and control.

Features:

  • 10/100 Mbps support: Complies with both 10BASE-T and 100BASE-TX Ethernet standards.
  • Auto-negotiation: Automatically detects and configures the link speed and duplex mode.
  • MII interface: Provides a standard Media Independent Interface (MII) for connection to a MAC controller.
  • Low power consumption: Designed for energy-efficient operation.
  • Integrated filters: Includes integrated transmit and receive filters to improve signal quality.
  • Baseline wander compensation: Compensates for baseline wander in the received signal.

Benefits:

  • Seamless network connectivity: Provides a reliable and compliant Ethernet interface.
  • Simplified system design: Integrates all necessary physical layer functions into a single chip.
  • Reduced power consumption: Low power operation minimizes energy costs.
  • Improved signal quality: Integrated filters and baseline wander compensation enhance signal integrity.
  • Cost-effective solution: Single-chip design reduces component count and overall system cost.

Additional Details:

The LXT983AHC is typically packaged in a QFP (Quad Flat Package). It requires a 3.3V power supply. Refer to the Level One or Intel datasheet for detailed specifications, including timing diagrams, electrical characteristics, and application notes. This transceiver was widely used in network devices during the transition from 10BASE-T to 100BASE-TX. Its auto-negotiation feature simplifies network configuration and ensures compatibility with different Ethernet devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess