EN
  • EN
  • DE

LC75372

Part No LC75372
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76556-LC75372
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75372 CAD Model

Description

ON Semiconductor LC75372 Product Overview

The LC75372 from ON Semiconductor is a highly versatile electronic volume control system designed to meet the demanding needs of audio applications. This integrated circuit (IC) is engineered to deliver precise volume control, superb audio performance, and a high level of functionality, making it an ideal choice for a wide range of consumer electronics, including high-fidelity audio equipment, home theater systems, and professional audio mixing consoles.

Key Features

  • High-Quality Sound: The LC75372 provides exceptional sound quality with a low noise floor and minimal distortion, ensuring that audio signals are reproduced with clarity and fidelity.
  • Multiple Input Channels: With multiple input channels, this IC can handle various audio sources, allowing for seamless switching and mixing between them.
  • Electronic Volume Control: The electronic volume control offers precise adjustments over a wide range, giving users the ability to fine-tune audio levels for the optimal listening experience.
  • Programmable Functions: The LC75372 includes programmable functions that can be customized to suit specific application requirements, enhancing its versatility and adaptability.
  • Serial Data Control: The IC can be controlled via serial data communication, enabling integration with microcontrollers and other digital systems for automated control schemes.

Applications

The LC75372 is suitable for a variety of applications where high-quality audio processing and volume control are essential. Its robust design and programmable features make it an excellent choice for:

  • High-end audio receivers
  • AV amplifiers and preamplifiers
  • Professional mixing desks
  • Car audio systems
  • PA systems

Technical Specifications

Equipped with advanced technology, the LC75372 provides reliable performance under various operating conditions. Some of the key technical specifications include:

  • Low Total Harmonic Distortion (THD)
  • Wide operating voltage range
  • High signal-to-noise ratio (SNR)
  • Integrated protection circuits

In conclusion, the LC75372 from ON Semiconductor is a top-tier solution for any audio system requiring sophisticated volume control and signal processing. Its combination of high-quality audio performance, programmable features, and ease of integration makes it a standout product in the market.

You May Also Be Interested in

STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0127
Lite-On Inc.
Lowest to $0.1617
LSI Computer Systems
Need more? Email Us
UTC
SWITCHING REGULATOR CONTROLLER(LOW VOLTAGE)
Lowest to $0.3927
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess