The MCH5702-TL-E from ON Semiconductor is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed to address a wide range of power management applications. This MOSFET is a preferred choice for engineers looking for a device that provides efficient power conversion with minimal losses.
Key Features
- Low On-Resistance: The MCH5702-TL-E boasts a low on-resistance, which translates into reduced conduction losses and improved efficiency in electronic circuits.
- High-Speed Switching: Engineered for high-speed switching applications, this MOSFET can operate at high frequencies without significant performance degradation, making it suitable for power supplies and DC-DC converters.
- Compact Package: Housed in a small TSMT package, the MCH5702-TL-E is ideal for space-constrained applications where board real estate is at a premium.
- Enhanced Thermal Performance: Its excellent thermal characteristics ensure reliable operation even under high temperature conditions, extending the longevity of the device.
Applications
The MCH5702-TL-E is versatile and can be used in various applications, including:
- Power Management Circuits
- DC-DC Converters
- Motor Control Systems
- Load Switches
- Battery Management Systems
- Switching Regulators
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
20V |
| Continuous Drain Current (ID) |
6A |
| Power Dissipation (PD) |
1.5W |
| Operating Temperature |
-55°C to +150°C |
The MCH5702-TL-E is a testament to ON Semiconductor's commitment to providing innovative, energy-efficient semiconductors that help reduce global energy use. Whether for consumer electronics, automotive, or industrial applications, this MOSFET is engineered to deliver optimal performance with high reliability.