EN
  • EN
  • DE

LEHZX16GBCAS

Part No LEHZX16GBCAS
Manufacturer Lexar
Catalog Memory Cards
Description 16GB Echo ZX Backup Drive
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1460895-LEHZX16GBCAS
Manufacturer Lexar
Ultra Librarian 3D Model Ultra Librarian LEHZX16GBCAS CAD Model

Description

The LEHZX16GBCAS from Lexar Retail is a cutting-edge 16GB Echo ZX Backup Drive, designed to offer a portable and convenient solution for backing up important files. This USB flash drive stands out for its ultra-compact size and built-in backup software, which automatically activates when the drive is plugged in, ensuring that your data is frequently updated without manual intervention. It is ideal for mobile users who need to safeguard their data against unexpected loss. The 16GB storage capacity provides sufficient space for essential documents, photos, and media files, making it a great tool for professionals, students, and anyone looking to keep their data secure on the go. Its stylish and discreet design makes it easy to carry, and its compatibility with USB interfaces ensures that it can be used with a broad range of devices. Lexar's commitment to reliability and convenience is embodied in the LEHZX16GBCAS Echo ZX Backup Drive, offering users peace of mind and efficient data management.

You May Also Be Interested in

Swissbit NA Inc.
MEM CARD MICROSDHC 8GB UHS SLC / Memory Card microSDHC™ 8GB Class 10, UHS Class 1 SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Tripp Lite
USB 3.0 SUPERSPEED SD/MICRO SD M
Need more? Email Us
Seiko Epson Corporation
MEM CARD ATA FLASH 2.5MB
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD HARD DRIVE 260MB
Need more? Email Us
Seiko Epson Corporation
MEMORY CARD ETHERNET 10BASE-2
Need more? Email Us
Swissbit NA Inc.
MEM CARD MICROSD 512MB UHS SLC / Memory Card microSD™ 512MB Class 10, UHS Class 1 SLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess