EN
  • EN
  • DE

GD74HC138

Part No GD74HC138
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958365-GD74HC138
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74HC138 CAD Model

Description

The GD74HC138 from LG is a high-speed CMOS 3-to-8 line decoder/demultiplexer. This device accepts three binary weighted address inputs (A0, A1, and A2) and, depending on the state of three enable inputs (E1, E2, and E3), decodes these inputs to select one of eight mutually exclusive outputs (Y0 through Y7). The 'HC138' features a high noise immunity and low power consumption, making it suitable for a wide range of digital logic applications.

Applications:

  • Memory Addressing: Decoding address lines in memory systems to select specific memory locations.
  • Data Routing: Directing data from a single source to one of several destinations.
  • Chip Select Decoding: Enabling or disabling different chips or modules in a system.
  • Peripheral Selection: Selecting specific peripherals or devices connected to a microcontroller or microprocessor.
  • Industrial Control Systems: Implementing logic control in automated machinery and processes.

Features:

  • High-Speed CMOS Logic: Provides fast switching speeds and low power consumption.
  • 3-to-8 Line Decoding: Decodes three binary address inputs into eight mutually exclusive outputs.
  • Multiple Enable Inputs: Allows for easy cascading and expansion of decoding capabilities.
  • Low Quiescent Current: Minimizes power consumption when the device is not actively switching.
  • Wide Operating Voltage Range: Operates reliably over a wide range of supply voltages.

Benefits:

  • Simplified System Design: Reduces the number of components required for decoding and demultiplexing.
  • Improved System Performance: High-speed operation minimizes delays and improves overall system speed.
  • Reduced Power Consumption: Low power consumption contributes to longer battery life in portable devices.
  • Increased System Reliability: High noise immunity ensures reliable operation in noisy environments.
  • Flexible Application: Suitable for a wide range of decoding and demultiplexing applications.

The GD74HC138 is typically available in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) package. Key specifications include propagation delay, supply voltage range, and operating temperature range. Enable inputs must be properly configured to allow the device to decode the address inputs. Refer to the manufacturer's datasheet for detailed information on pinout, electrical characteristics, and application circuits.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess