EN
  • EN
  • DE

BAS40W-05

Part No BAS40W-05
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description SURFACE MOUNT SCHOTTKY BARRIER DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1151429-BAS40W-05
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS40W-05 CAD Model

Description

Diodes Incorporated BAS40W-05 Schottky Barrier Diode

The BAS40W-05 is a surface-mount Schottky Barrier Diode designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This diode is engineered to offer high-speed switching with low forward voltage drop, making it an ideal choice for applications requiring efficient power management and fast switching capabilities.

Key Features

  • Low Forward Voltage: The BAS40W-05 boasts a low forward voltage drop, typically around 0.5 volts, which enhances overall system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its fast switching action, this diode is well-suited for high-frequency applications, ensuring rapid response times in circuits where timing is critical.
  • High Current Capability: The diode can handle a continuous forward current of up to 200 mA, making it robust enough for a wide range of applications.
  • Low Capacitance: The device exhibits low diode capacitance, which is advantageous in high-speed applications as it reduces signal distortion and improves signal integrity.
  • Surface-Mount Package: The BAS40W-05 comes in a compact SOT-323 package, which is suitable for automated assembly processes and saves valuable space on printed circuit boards (PCBs).

Applications

The versatility of the BAS40W-05 Schottky Barrier Diode allows it to be used in a variety of electronic circuits and applications, including:

  • Switching power supplies
  • DC-DC converters
  • Reverse polarity protection
  • Charge pump circuits
  • Power management functions
  • High-frequency rectification

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BAS40W-05 is manufactured with stringent quality control processes, ensuring reliability and performance consistency for every unit. It is RoHS compliant and free from harmful substances, aligning with global environmental standards and regulations.

Whether you're designing a sophisticated power supply or looking for a reliable component for high-speed switching, the BAS40W-05 Schottky Barrier Diode from Diodes Incorporated is an excellent choice that combines efficiency, speed, and compactness in one package.

You May Also Be Interested in

ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Harris Corporation
Operational Amplifiers
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3,070+ $0.0189 $58.0230
7,465+ $0.0155 $115.7075
11,540+ $0.0150 $173.1000
15,875+ $0.0146 $231.7750
20,495+ $0.0141 $288.9795
27,525+ $0.0126 $346.8150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,140 pieces
MOQ: 3070 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess