EN
  • EN
  • DE

GM71C256-10

Part No GM71C256-10
Manufacturer LG
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1138540-GM71C256-10
Categories Custom Parts
Manufacturer LG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM71C256-10 CAD Model

Description

The GM71C256-10 is a 256K x 1-bit Dynamic Random Access Memory (DRAM) chip manufactured by LG. It is designed for high-speed data storage and retrieval in a variety of electronic systems. The '-10' suffix typically indicates the access time of the memory, in this case, 100ns. This DRAM chip is used in applications requiring relatively small amounts of fast memory, such as embedded systems, graphics cards, and older computer systems.

Applications

  • Embedded Systems: Used as main memory in embedded systems requiring limited RAM.
  • Graphics Cards: Employed as video RAM in older graphics cards.
  • Computer Memory: Served as system RAM in older personal computers and workstations.
  • Industrial Control Systems: Providing temporary data storage in industrial automation equipment.
  • Test and Measurement Equipment: Used in instruments requiring temporary data buffering.

Features

  • 256K x 1-bit Organization: Stores 262,144 bits of data, organized as 256K words of 1 bit each.
  • 100ns Access Time: Provides fast data access with a typical access time of 100 nanoseconds.
  • Single 5V Power Supply: Operates from a single 5V power supply.
  • TTL Compatible Inputs and Outputs: Compatible with TTL logic levels.
  • Multiplexed Address Inputs: Uses multiplexed address inputs to reduce pin count.
  • Refresh Operation: Requires periodic refresh cycles to retain data.
  • DIP Package: Typically available in a Dual In-Line Package (DIP) for through-hole mounting.

Benefits

  • Fast Data Access: 100ns access time enables high-speed data storage and retrieval.
  • Easy to Use: TTL compatible inputs and outputs simplify interfacing with other logic devices.
  • Compact Size: DIP package allows for easy integration into a variety of systems.
  • Low Cost: Generally a low-cost solution for small-scale memory applications.

Additional Details

The GM71C256-10 DRAM chip requires periodic refresh cycles to maintain the stored data. The refresh operation involves reading and writing data to each memory location at regular intervals. The chip utilizes multiplexed address inputs, which means that the row and column addresses are supplied on the same pins, reducing the overall pin count. The timing requirements for the refresh operation and address multiplexing are typically specified in the product datasheet. The GM71C256-10 provides a reliable and cost-effective solution for applications requiring a small amount of fast DRAM memory.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
TA-I
Lowest to $0.1194
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Flash 3.3V Prom PDSO48
Lowest to $50.2949
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Panjit
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.9937 $67.9874
5+ $27.8922 $139.4610
7+ $27.0207 $189.1449
9+ $26.1490 $235.3410
12+ $25.2774 $303.3288
16+ $22.6625 $362.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess