EN
  • EN
  • DE

LTC1655LIS8

Part No LTC1655LIS8
Manufacturer Linear Dimensions Semiconductor
Description 16-Bit Rail-to-Rail Micropower DACs in SO-8 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Dimensions Semiconductor
Win Source Part Number 1207880-LTC1655LIS8
Manufacturer Homepage www.lineardimensions.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1655LIS8 CAD Model

Description

The LTC1655LIS8 is a 16-Bit Micropower Rail-to-Rail Voltage Output DAC from Linear Technology (now Analog Devices). It is designed for applications requiring high accuracy, low power consumption, and small size. It offers a rail-to-rail output swing, allowing the output voltage to reach both the positive and negative supply rails. Its micropower operation makes it ideal for battery-powered and portable devices.

Applications:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Industrial Process Control
  • Automatic Test Equipment (ATE)
  • Data Acquisition Systems

Features:

  • 16-Bit Resolution: Provides high accuracy and fine-grained control.
  • Micropower Operation: Minimizes power consumption, extending battery life.
  • Rail-to-Rail Output: Allows the output voltage to reach both the positive and negative supply rails.
  • Small Package: Reduces the overall size of the application.
  • Low Glitch Energy: Minimizes unwanted transients during output transitions.
  • SPI Interface: Provides a simple and easy-to-use interface for communication with microcontrollers.

Benefits:

  • High Accuracy: Provides precise control over the output voltage.
  • Extended Battery Life: Micropower operation contributes to longer operating times for battery-powered devices.
  • Wide Output Voltage Range: Rail-to-rail output swing allows for a wider range of applications.
  • Small Footprint: Reduces the overall size of the application.
  • Reduced Noise: Low glitch energy minimizes unwanted noise in the output signal.

Additional Details:

The LTC1655LIS8 operates from a single 2.7V to 5.5V supply. It features a serial peripheral interface (SPI) for easy communication with microcontrollers. The rail-to-rail output swing ensures that the output voltage can reach both the positive and negative supply rails, maximizing the dynamic range. The device incorporates an internal reference, eliminating the need for an external reference in many applications. The low glitch energy minimizes unwanted transients during output transitions, resulting in a cleaner output signal. The LTC1655LIS8 is available in a small SOIC package, which contributes to its space-saving design. It is commonly used in applications such as portable instrumentation, battery-powered devices, and industrial process control, where high accuracy, low power consumption, and small size are critical. Its robust features and ease of use make it an ideal choice for a wide range of digital-to-analog conversion applications. The high resolution of 16 bits allows for precise control and fine adjustments of the output voltage. Additionally, its micropower consumption makes it suitable for energy-sensitive applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess