EN
  • EN
  • DE
  • IT

LTC2433-1IMS

Part No LTC2433-1IMS
Manufacturer Linear Integrated Systems
Description Differential Input 16-Bit No Latency DS ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1208458-LTC2433-1IMS
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2433-1IMS CAD Model

Description

The LTC2433-1IMS is a micropower, 20-Bit No Latency Delta-Sigma ADC (Analog-to-Digital Converter) with an integrated oscillator manufactured by Linear Integrated Systems (Analog Devices). It is designed for high-precision measurement applications requiring low power consumption and ease of use.

Applications

  • Weigh scales
  • Temperature measurement
  • Pressure sensors
  • Industrial process control
  • Battery-powered instrumentation

Features

  • 20-bit resolution
  • No latency Delta-Sigma architecture
  • Integrated oscillator
  • Single-cycle settling time
  • Micropower operation
  • Differential inputs
  • Internal temperature sensor
  • SPI interface

Benefits

  • High Accuracy: 20-bit resolution provides precise measurement capabilities.
  • Fast Conversion: Single-cycle settling time allows for fast data acquisition.
  • Low Power Consumption: Micropower operation extends battery life in portable applications.
  • Simplified Design: Integrated oscillator eliminates the need for external clock components.
  • Versatile Interface: SPI interface simplifies communication with microcontrollers.

Additional Details

The LTC2433-1IMS utilizes a Delta-Sigma architecture that eliminates latency, making it suitable for multiplexed applications. The integrated oscillator simplifies the design and reduces the number of external components. The single-cycle settling time allows for fast and accurate measurements. The internal temperature sensor can be used for cold-junction compensation in thermocouple applications. The SPI interface provides a simple and reliable communication interface. The specific input voltage range and power consumption characteristics are detailed in the manufacturer's datasheet.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1785 $50.1420
30+ $3.4286 $102.8580
46+ $3.3214 $152.7844
63+ $3.2143 $202.5009
81+ $3.1071 $251.6751
108+ $2.7857 $300.8556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess