EN
  • EN
  • DE
  • IT

LTC2908CTS8-A1

Part No LTC2908CTS8-A1
Manufacturer Linear Integrated Systems
Description Precision Six Supply Monitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Integrated Systems
Win Source Part Number 1208613-LTC2908CTS8-A1
Manufacturer Homepage www.linearsystems.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2908CTS8-A1 CAD Model

Description

The LTC2908CTS8-A1 is a precision supply voltage monitor manufactured by Linear Integrated Systems. This device is designed to monitor up to six supply voltages simultaneously and provide a reset signal when any of the monitored voltages falls below a predefined threshold. The LTC2908CTS8-A1 is ideal for ensuring the integrity of digital systems by preventing operation with insufficient supply voltages, which can lead to data corruption or system malfunction. It features adjustable voltage thresholds and a programmable reset timeout period, providing flexibility for various application requirements. The device is available in an 8-lead TSOT package, making it suitable for space-constrained applications.

Applications

  • Microprocessor-based systems: Ensures proper operation of microprocessors by monitoring supply voltages.
  • FPGA and DSP power monitoring: Protects FPGAs and DSPs from operating with insufficient supply voltages.
  • Embedded systems: Monitors power supply voltages for critical embedded systems.
  • Industrial control systems: Provides power supply monitoring for reliable operation of industrial equipment.
  • Automotive electronics: Ensures proper power supply voltages in automotive applications.
  • Server and networking equipment: Monitors supply voltages to prevent data corruption and system failures.

Features

  • Monitors up to six supply voltages: Simultaneously monitors multiple voltage rails.
  • Adjustable voltage thresholds: Allows customization of the voltage monitoring levels.
  • Programmable reset timeout: Provides flexibility in setting the reset signal duration.
  • Open-drain RESET output: Compatible with various logic families.
  • Small TSOT-8 package: Suitable for space-constrained applications.
  • Low supply current: Minimizes power consumption.

Benefits

  • Improved system reliability: Prevents operation with insufficient supply voltages, reducing the risk of data corruption and system failures.
  • Flexibility in application: Adjustable thresholds and timeout period allow for use in a wide range of systems.
  • Reduced board space: Small package size minimizes the required board area.
  • Lower power consumption: Low supply current contributes to improved energy efficiency.
  • Simplified design: Requires minimal external components for operation.

Additional Details

The LTC2908CTS8-A1 operates over a wide supply voltage range and features a precision voltage reference for accurate voltage monitoring. The reset output is an open-drain configuration, allowing for easy interfacing with other devices. The adjustable voltage thresholds are typically set using external resistors. The device is designed to provide a reliable reset signal in response to voltage drops, ensuring proper system initialization and preventing erratic operation.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.3373 $66.0357
22+ $6.0204 $132.4488
34+ $5.8328 $198.3152
46+ $5.6440 $259.6240
60+ $5.4564 $327.3840
80+ $4.8924 $391.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess