EN
  • EN
  • DE
  • IT

1470SL

Part No 1470SL
Manufacturer Linear Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034784-1470SL
Categories OEM Parts(0-9)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1470SL CAD Model

Description

The Linear Technology 1470SL is a state-of-the-art, high-performance integrated circuit designed for demanding applications that require precision, efficiency, and reliability. This advanced component is ideal for a wide range of uses, including power management, data conversion, signal conditioning, and more.

Key Features

  • High Precision: The 1470SL offers exceptional accuracy and stability, ensuring your designs deliver consistent performance over time and under varying conditions.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps to minimize power usage, making it perfect for battery-operated devices and energy-sensitive applications.
  • Robust Design: Built to withstand harsh environments, the 1470SL operates reliably across a wide temperature range and is resistant to voltage spikes and other electrical disturbances.
  • Versatility: The flexible design and multiple configuration options make it suitable for a multitude of applications, from simple to complex systems.

Applications

The 1470SL's versatility allows it to be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and wearable technology
  • Medical devices

Technical Specifications

With a focus on performance and integration, the 1470SL boasts technical specifications that cater to rigorous engineering requirements:

  • Input Voltage Range: 2.5V to 18V
  • Output Voltage Range: 0.8V to 15V
  • Temperature Range: -40°C to 125°C
  • Package Type: SOIC-16
  • Regulatory Approvals: UL, CE

Quality and Support

Linear Technology is committed to delivering high-quality products. The 1470SL is backed by our comprehensive technical support and is subject to rigorous testing to ensure it meets our high standards for performance and reliability.

For detailed product specifications, application notes, and support resources, please visit the Linear Technology website or contact our technical support team.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
1.5-A/1.5-A dual-channel gate driver with 40-V VDD and output latch 20-LCCC -55 to 125
Lowest to $100.3715
Renesas Electronics America
Need more? Email Us
E2V
MCU 8-bit CISC 4KB EPROM 3.3V/5V 40-Pin CDIP
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0328

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess