EN
  • EN
  • DE
  • IT

307B629

Part No 307B629
Manufacturer Linear Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1037970-307B629
Categories OEM Parts(0-9)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 307B629 CAD Model

Description

Product Overview: Linear Technology's 307B629 Precision Voltage Reference

The Linear Technology 307B629 is a high-precision voltage reference designed to ensure stability and accuracy in your electronic applications. This component is engineered to provide a fixed voltage output with minimal deviation over temperature, load, and time, making it an ideal choice for critical applications where voltage precision is paramount.

Key Features

  • High Accuracy: The 307B629 boasts an impressive initial accuracy, ensuring that the output voltage is as close to its specified value as possible straight out of the box.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains a consistent output even when subjected to varying temperatures, which is crucial for applications that operate under diverse environmental conditions.
  • Long-Term Stability: Over time, the output voltage of the 307B629 remains stable, providing reliability and peace of mind for applications that require sustained precision.
  • Low Noise: The device exhibits low output noise, making it suitable for sensitive electronic circuits where excess noise can be detrimental to performance.
  • Wide Operating Range: The 307B629 is designed to function effectively over a broad range of operating conditions, accommodating various application requirements.

Applications

The 307B629 from Linear Technology is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Medical equipment
  • Test and measurement instruments
  • Industrial control systems
  • High-resolution analog-to-digital converters (ADCs)

Technical Specifications

For engineers and designers considering the 307B629 for their projects, here are some of the technical specifications:

  • Output Voltage: Specified in the datasheet
  • Initial Accuracy: Specified in the datasheet
  • Temperature Coefficient: Specified in the datasheet
  • Input Voltage Range: Specified in the datasheet
  • Package Type: Specified in the datasheet

In conclusion, the Linear Technology 307B629 precision voltage reference is a reliable choice for ensuring voltage accuracy and stability in sophisticated electronic systems. Its precision and robustness make it an invaluable component in a wide array of applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
Amphenol
CONN RCPT HSG 10POS 2.54MM / 10 Rectangular Connectors - Housings Receptacle Blue 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Octal D Register
Need more? Email Us
E2V
MCU 8-bit CISC 4KB EPROM 3.3V/5V 40-Pin CDIP
Need more? Email Us
Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 30-Pin PGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess