EN
  • EN
  • DE
  • IT

5962-8774101UA

Part No 5962-8774101UA
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 163226-5962-8774101UA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5962-8774101UA CAD Model

Description

The 5962-8774101UA is a high-performance, precision operational amplifier from Linear Technology. This component is designed to offer a perfect blend of features suitable for a wide range of applications requiring high accuracy and reliability in harsh environments. It is part of a series that is well-regarded for its robustness and consistent performance, making it an ideal choice for aerospace, military, and other critical systems.

Key Features

  • High Precision: The 5962-8774101UA provides excellent accuracy with a low offset voltage and drift, ensuring stable performance over a wide range of operating conditions.
  • Wide Operating Range: This operational amplifier can function over a broad range of supply voltages, accommodating various power requirements in complex electronics systems.
  • Reliability: Built to meet stringent quality standards, the 5962-8774101UA is certified for military and aerospace applications, which demand the highest levels of reliability and durability.
  • Temperature Resistant: The device operates effectively across a wide temperature range, making it suitable for use in environments with extreme temperature variations.
  • Low Noise: With its low noise characteristics, it is an excellent choice for sensitive applications where signal integrity is paramount.

Applications

The 5962-8774101UA is versatile and can be used in various high-end applications, including:

  • Instrumentation
  • Precision data acquisition systems
  • Flight control systems
  • Navigation systems
  • Satellite systems

Quality and Standards

As with all Linear Technology products, the 5962-8774101UA meets rigorous quality standards. It is designed to comply with military specifications, ensuring that it can withstand the demanding conditions often encountered in aerospace and defense applications. The device's robustness and reliability are unmatched, providing peace of mind for engineers and technicians who need components they can trust in critical systems.

For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit Linear Technology's official website or contact their local sales representative.

You May Also Be Interested in

Advanced Power Electronics Corp.
Trans MOSFET N-CH 30V 9.6A 8-Pin SOIC
Lowest to $0.3553
Advanced Power Electronics Corp.
N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.3506
Diodes Incorporated
QUAD OP AMP AND VOLTAGE REFERENCE / Quad Op-Amp and Voltage Reference Tube
Lowest to $0.1631
Advanced Power Electronics Corp.
ADJUSTABLE PRECISION SHUNT REGULATOR
Lowest to $7.3050
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Advanced Power Electronics Corp.
Trans MOSFET N-CH 600V 2A 3-Pin(2+Tab) DPAK
Lowest to $2.2599
BCD Semiconductor Manufacturing Limited
DUAL OP AMP AND VOLTAGE REFERENCE / Op Amp Dual GP 36V 8-Pin SO Tube
Lowest to $7.3050
Advanced Power Electronics Corp.
Simple Drive Requirement, Low On-resistance / Trans MOSFET N/P-CH 30V 10A/8.4A 8-Pin SO
Lowest to $6.0631
Advanced Power Electronics Corp.
Advanced Power P-CHANNEL ENHANCEMENT MODE POWER MOSFET / Simple Drive Requirement, Lower On-resistance
Lowest to $0.2131

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess