EN
  • EN
  • DE
  • IT

87G6239

Part No 87G6239
Manufacturer Linear Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041303-87G6239
Categories OEM Parts(0-9)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 87G6239 CAD Model

Description

Linear Technology Product 87G6239 Overview

The Linear Technology Product 87G6239 stands out as a high-performance integrated circuit designed to cater to a wide range of applications requiring precision, efficiency, and reliability. This component is an embodiment of Linear Technology's commitment to providing state-of-the-art solutions for complex electronic systems.

Key Features

  • High Precision: The 87G6239 is engineered to deliver exceptional accuracy, which makes it suitable for critical applications where precise measurements are paramount.
  • Low Power Consumption: With power efficiency in mind, this product ensures minimal energy usage, thereby extending the life of battery-powered devices and reducing overall power costs.
  • Robust Performance: Designed to withstand challenging conditions, the 87G6239 maintains its performance across a wide range of temperatures and operating environments.
  • Flexible Integration: This IC can be easily integrated into various circuit designs, thanks to its versatile interfacing capabilities, making it a go-to component for designers and engineers.

Applications

The versatility of the 87G6239 allows it to be utilized in numerous applications, including but not limited to:

  • Medical devices where precision and reliability are critical.
  • Industrial control systems requiring robust and accurate performance.
  • Automotive electronics that demand high reliability under harsh conditions.
  • Portable instrumentation where power efficiency is a necessity.

Technical Specifications

Parameter Specification Accuracy ±0.1% Operating Temperature Range -40°C to +125°C Power Supply Requirements 2.7V to 5.5V Package Type Available in various packages to suit design needs

The Linear Technology Product 87G6239 is a testament to Linear Technology's dedication to innovation and quality. It is an ideal solution for designers looking to enhance their products with a reliable, precise, and efficient component.

You May Also Be Interested in

Amphenol
CONN RCPT HSG 10POS 2.54MM / 10 Rectangular Connectors - Housings Receptacle Blue 0.100" (2.54mm)
Need more? Email Us
Rochester Electronics
Need more? Email Us
E2V
MCU 8-bit CISC 4KB EPROM 3.3V/5V 40-Pin CDIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 30-Pin PGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess