EN
  • EN
  • DE

8-1415034-1

Part No 8-1415034-1
Manufacturer TE Connectivity
Catalog Relay Sockets
Description RELAY SOCKET 11 POS DIN RAIL  /  Relay Socket DIN Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr TE Connectivity Potter & Brumfield Relays
Series MT, SCHRACK
Package Bulk
Type Socket
Number of Positions 11
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products MT, SCHRACK
Base Product Number 8-1415034
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.69.8000
Other Names MT78760,PB2086,8-1415034-1-ND,MT78760-ND,2266-8-1415034-1
Standard Package 25
Win Source Part Number 958196-8-1415034-1
Ultra Librarian 3D Model Ultra Librarian 8-1415034-1 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays 8-1415034 is a socket type relay that has 11 positions.

  • Type: socket
  • Positions: 11
  • Termination Style: screw terminal
  • Products Compatibility: MT, SCHRACK
  • Package: bulk
  • Standard Package: 25
  • Alternative Parts: 1415035-1, 52271-1179, 50-57-9411, 09-50-3111, 4-640441-1, 1-104257-0MT78760 and MT78760
  • ECCN: EAR99
  • MSL Level: not applicable
  • Manufacturer: TE Connectivity Potter & Brumfield Relays

You May Also Be Interested in

Omron
RELAY SOCKET 8 POS FREE HANGING
Need more? Email Us
Weidmuller
SDI 2CO ECO
Need more? Email Us
Omron
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $3.9914
Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $0.3442
TE Connectivity
5P POS-LOCK BU GEH / Relay Housing Wiring Harness
Lowest to $0.1644
Omron
MY4 SOCKET/DIN MOUNT
Lowest to $2.0147
Panasonic
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $5.1617
TE Connectivity
RELAY SOCKET 11 POS DIN RAIL / Relay Socket DIN Rail
Need more? Email Us
Omron
DIN-RAIL SOCKET FOR G2R-2(S)RELA
Lowest to $2.6900

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess