EN
  • EN
  • DE

MAX34405BEZT

Part No MAX34405BEZT
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829773-MAX34405BEZT
Ultra Librarian 3D Model Ultra Librarian MAX34405BEZT CAD Model

Description

The MAX34405BEZT is a sophisticated power accumulator device designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is integral to power management systems where precise measurement and accumulation of energy consumption are critical.

Key Features

  • High Accuracy: The MAX34405BEZT offers high precision in current sensing and power accumulation, making it suitable for a wide range of applications that require meticulous energy monitoring.
  • Low Power Consumption: Designed to be energy-efficient, this device operates with minimal power draw, contributing to the overall power-saving objectives of the systems it is integrated into.
  • Wide Voltage Range: It supports a broad input voltage range, allowing it to be used with various power supplies and in different operational environments.
  • Integrated Features: The device includes features such as over-current detection and power-on reset functionality, enhancing system reliability and protection.
  • Small Package: The MAX34405BEZT comes in a compact TQFN package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX34405BEZT makes it an ideal choice for a variety of applications, including:

  • Power supply monitoring
  • Battery management systems
  • Energy-harvesting systems
  • Portable devices
  • Industrial control systems

Technical Specifications

The MAX34405BEZT operates over a temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. Its TQFN package is not only space-efficient but also offers a thermal advantage for improved device longevity.

Conclusion

With its high accuracy, low power consumption, and compact design, the MAX34405BEZT from Maxim Integrated is a power accumulator that delivers exceptional performance and versatility. It is an excellent choice for designers and engineers looking to enhance the power management capabilities of their systems.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4306 $51.6720
285+ $0.3533 $100.6905
440+ $0.3423 $150.6120
605+ $0.3313 $200.4365
785+ $0.3202 $251.3570
1,045+ $0.2871 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess