EN
  • EN
  • DE

RD3112MMA7260QE

Part No RD3112MMA7260QE
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Sensors
Description BOARD DEMO STAR FOR MMA7260QT / MMA7260Q Accelerometer Sensor Reference Design Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Series STAR
Part Status Obsolete(EOL)
Sensor Type Accelerometer, 3 Axis
Sensing Range ±1.5g, 2g, 4g, 6g
Interface Analog
Sensitivity 800, 600, 300 or 200 mV/g
Operating Supply Voltage 2.2 V ~ 3.6 V
Embedded Yes, MCU, 8-Bit
Supplied Contents Board(s), Cable(s)
Utilized IC / Part MMA7260, MC68HC908KX8
Win Source Part Number 789009-RD3112MMA7260QE
Popularity Medium
Supply and Demand Status Limited
Family Name RD3112MMA7260QE
Introduction Date May 19, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian RD3112MMA7260QE CAD Model

Description

The RD3112MMA7260QE is a robust, high-performance accelerometer module designed by NXP Semiconductors, a leader in sensor technology. This product is part of NXP's extensive range of motion sensing solutions, and it is tailored for a variety of applications that require precise and reliable motion detection.

Key Features

  • 3-Axis Sensing: The MMA7260QE accelerometer provides three-axis sensing capability, enabling it to detect acceleration in the X, Y, and Z planes, offering comprehensive motion detection.
  • Adjustable Sensitivity: Users can select between multiple g-ranges (±1.5g, ±2g, ±4g, and ±6g), allowing for flexibility in application sensitivity and resolution.
  • Low Power Consumption: Designed with power efficiency in mind, the RD3112MMA7260QE is ideal for battery-powered devices, extending their operational lifespan.
  • Signal Conditioning: The module includes integrated signal conditioning that filters the raw data, providing cleaner and more reliable output for processing.
  • Analog Output: The accelerometer outputs an analog voltage that is proportional to the acceleration experienced, making it easy to interface with analog-to-digital converters (ADCs) for further processing.

Applications

The RD3112MMA7260QE is versatile and well-suited for a wide range of applications, including but not limited to:

  • Mobile and handheld devices
  • Consumer electronics
  • Vehicle dynamics
  • Game controllers
  • Personal navigation devices
  • Anti-theft systems

Reliability and Quality

NXP's commitment to quality ensures that the RD3112MMA7260QE accelerometer module is built to the highest standards. It is rigorously tested for performance and durability, ensuring reliable operation in various environments and applications. With NXP's reputation for producing high-quality semiconductor products, users can trust the RD3112MMA7260QE for their motion sensing needs.

Easy Integration

The RD3112MMA7260QE is designed with ease of integration in mind. Its small form factor and simple analog interface make it straightforward to incorporate into existing designs, reducing development time and accelerating time-to-market for new products.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess