EN
  • EN
  • DE

8-1416000-9

Part No 8-1416000-9
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description Electromechanical Relay 12VDC 75Ohm 40A SPDT (( 12.9mm 12mm 9.9mm)) THT Automotive Relay Automotive
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 160 mA
Coil Resistance 75 Ω
Coil Voltage (DC) 12 V
Contact Current Rating 40 A
Contact Material Silver, Tin
Depth 12 mm
ELV Compliant
Length 12.9 mm
Max Current Rating 40 A
Maximum Operating Temperature 125 °C
Max Voltage Rating (DC) 12 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 2
Number of Pins 6
Operate Time 1.5 ms
Radiation Hardening No
RoHS Compliant
Termination PC Pin
Throw Configuration SPDT
Win Source Part Number 987424-8-1416000-9
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 8-1416000-9 CAD Model

Description

The TE Connectivity 987424-8-1416000-9 is a PC pin termination relay that has a low popularity and shortage supply and demand status.

  • Termination: PC pin
  • Popularity: low
  • Supply and Demand Status: shortage
  • Win Source Part Number: 987424-8-1416000-9
  • Contact Material: silver, tin
  • Contacts: 2
  • Coil Resistance: 75 Ω
  • Coil Current: 160 mA
  • Contact Current Rating: 40 A
  • Operate Time: 1.5 ms
  • Pins: 6
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -40 °C
  • RoHS: compliant
  • ELV: compliant
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess