Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V, 2.5V or 3.3V
Output Current 1.5A
Voltage - Input 2.65 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC1875
Win Source Part Number 782273-DC432B
Popularity Medium
Supply and Demand Status Limited
Family Name DC432B
Introduction Date September 11, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC432B CAD Model

Description

Introducing the Linear Technology DC432B

The Linear Technology DC432B is a high-performance, precision voltage reference module designed to offer a stable and accurate reference voltage for a wide array of applications. This product stands out for its low noise, long-term stability, and low temperature coefficient, making it an ideal choice for demanding scenarios where reliability and precision are paramount.

Key Features

  • High Accuracy: The DC432B boasts an impressive initial accuracy, ensuring precise voltage regulation right from the start.
  • Low Temperature Coefficient: With its excellent temperature stability, this voltage reference can operate reliably over a wide temperature range without significant deviation in performance.
  • Low Noise: It exhibits exceptionally low noise characteristics, which is crucial for sensitive electronic applications that require a quiet voltage reference.
  • Long-Term Stability: Users can count on the DC432B for consistent performance over time, thanks to its superior long-term stability.
  • Wide Operating Range: This product can accommodate a broad range of input voltages, providing versatility in various power supply configurations.

Applications

The DC432B is suitable for a variety of applications, including but not limited to:

  • Precision data converters
  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Automotive electronics

Technical Specifications

The DC432B is designed to be a robust component in any electronic system. Below are some of its technical specifications:

  • Output Voltage Options: Various fixed voltages available
  • Output Voltage Tolerance: Defined by specific model
  • Temperature Coefficient: Specified per model variant
  • Package Type: Industry-standard packaging for easy integration

With its combination of precision, stability, and versatility, the Linear Technology DC432B voltage reference is a top-tier component for engineers and designers looking to enhance the performance of their electronic systems. For detailed specifications and application support, please refer to the official Linear Technology documentation and product datasheets.

You May Also Be Interested in

NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Microchip Technology
EVAL BOARD FOR MIC23450
Need more? Email Us
ECAD model for MIC23450-AAAYML-EV
Texas Instruments
EVAL BOARD FOR LM3481 / LM3481 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM3481EVAL/NOPB
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Analog Devices Inc.
EVAL BOARD BUCK REG LTM4627 / LTM4627 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1668B-A
Analog Devices Inc.
EVAL BOARD BUCK REG LTC3375 / LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1921A
Analog Devices Inc.
EVAL BOARD BUCK REG LT4180 / LT4180 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1504A
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention